EN
  • EN
  • DE

PIC32MX575F512L-80I/PT

Part No PIC32MX575F512L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Manufacturer Homepage www.microchip.com
Win Source Part Number 711690-PIC32MX575F512L-80I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX575F512L
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F512L-80I/PT CAD Model

Description

Microchip Technology's PIC32MX575F512L-80I/PT Microcontroller

The PIC32MX575F512L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the power and flexibility needed for demanding embedded control applications. This microcontroller is based on the powerful MIPS M4K Core and is a member of Microchip's PIC32MX family, which is renowned for its high-speed processing capabilities and a rich set of integrated features.

At the heart of the PIC32MX575F512L-80I/PT is a 32-bit MIPS M4K core that can run at up to 80 MHz, providing the computational horsepower required for complex tasks and real-time processing. It comes with 512 KB of Flash memory, which is ample space for storing application code, and 64 KB of RAM for data storage, ensuring smooth operation even in multitasking environments.

The device boasts an extensive range of peripherals, including USB, CAN, and Ethernet interfaces, which facilitate easy connectivity and communication with other devices. It also features multiple serial communication modules, such as UART, SPI, and I2C, allowing for versatile data exchange options. The microcontroller's 10-bit Analog-to-Digital Converters (ADCs) and the Charge Time Measurement Unit (CTMU) enable precise analog signal measurement and touch sensing capabilities, respectively.

With its operating voltage range of 2.3V to 3.6V, the PIC32MX575F512L-80I/PT is optimized for low-power consumption, making it ideal for battery-operated devices. Additionally, it is available in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

The microcontroller is also supported by Microchip's MPLAB development ecosystem, which includes software tools, libraries, and real-time debugging features. This comprehensive support helps to expedite development cycles and reduce time to market for products built around the PIC32MX575F512L-80I/PT.

Overall, the PIC32MX575F512L-80I/PT microcontroller is a robust and feature-rich solution for designers looking to create sophisticated applications requiring significant processing power, connectivity, and reliability, all within a compact and energy-efficient design.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8478 $54.2390
10+ $10.1612 $101.6120
16+ $9.8180 $157.0880
22+ $9.1314 $200.8908
29+ $8.7881 $254.8549
36+ $8.4448 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess