EN
  • EN
  • DE

PIC32MX170F256D-I/PT

Part No PIC32MX170F256D-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 755646-PIC32MX170F256D-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX170F256D
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX170F256D-I/PT CAD Model

Description

Microchip Technology PIC32MX170F256D-I/PT Microcontroller

The PIC32MX170F256D-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient data processing and a high degree of functionality. This microcontroller is part of the PIC32MX1XX/2XX series, which is well-known for its rich feature set and flexibility, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) implementations.

Key Features:

  • Core: The device is built around a powerful MIPS M4K Core, running at up to 50 MHz, providing a perfect blend of computational power and energy efficiency.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Digital I/O: The microcontroller features extensive I/O capabilities with up to 53 programmable digital I/O pins, allowing for versatile interfacing with a wide array of peripherals and sensors.
  • Connectivity: Integrated serial communication modules include UART, SPI, and I2C, facilitating easy communication with other devices and systems.
  • PWM and Timer Functions: With multiple 16-bit timers, compare and capture functions, and PWM outputs, this microcontroller is well-suited for precise control applications.
  • Analog Features: The device also boasts a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the processing of analog signals for various control and monitoring tasks.
  • Package: The PIC32MX170F256D-I/PT is available in a 44-pin TQFP package, which is conducive to space-constrained applications while still offering ample I/O options.
  • Temperature Range: This microcontroller operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Power Management: It features multiple power management modes, which help in reducing power consumption and extending battery life in portable applications.

With its robust set of features, the PIC32MX170F256D-I/PT from Microchip Technology is an excellent choice for designers looking to leverage a powerful 32-bit architecture with extensive peripheral integration and low-power operation, all within a compact form factor. Whether you're developing advanced control systems or innovative consumer products, this microcontroller provides the flexibility and capabilities needed to bring your designs to life.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess