EN
  • EN
  • DE

ATR0625P-PYQW

Part No ATR0625P-PYQW
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC GPS BASE PROCESSOR 56-QFN / RF IC GPS Baseband Processor GPS SPI Digital Interface 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function GPS Baseband Processor
RF Type GPS
Secondary Attributes SPI Digital Interface
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.31.0001
Win Source Part Number 64276-ATR0625P-PYQW
Ultra Librarian 3D Model Ultra Librarian ATR0625P-PYQW CAD Model

Description

Microchip Technology's ATR0625P-PYQW

The ATR0625P-PYQW is a sophisticated integrated circuit designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive range of components that cater to a myriad of applications across various industries, including automotive, industrial, aerospace, and consumer electronics.

At the heart of the ATR0625P-PYQW is a high-performance, low-power AVR microcontroller that provides an optimal solution for system-level integration. This device is tailored to meet the demanding requirements of modern embedded systems, offering a rich set of features that enhance both performance and power efficiency.

Key Features:

  • High-Performance AVR Microcontroller: The core of the ATR0625P-PYQW ensures swift processing capabilities with a highly efficient instruction set, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this product offers various power-saving modes, allowing for extended battery life and reduced energy costs.
  • Integration: The ATR0625P-PYQW integrates multiple functionalities, such as analog-to-digital converters (ADCs), serial communication interfaces, and timers, which simplifies design and can reduce the overall component count in the final product.
  • Robust Security Features: With a focus on security, the device provides features to protect against unauthorized access and ensure data integrity, which is critical for applications that handle sensitive information.

Applications:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) endpoints

The ATR0625P-PYQW is available in a compact package that allows for easy integration into space-constrained designs. Microchip Technology provides comprehensive technical support for this product, including detailed datasheets, application notes, and design tools, ensuring that engineers can leverage its full potential in their projects.

Whether you're developing a sophisticated automotive sensor network, an energy-efficient IoT device, or a robust industrial control system, the ATR0625P-PYQW from Microchip Technology offers the reliability, functionality, and performance you need to create innovative solutions and bring your products to market swiftly.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess