EN
  • EN
  • DE

PIC32MM0016GPL020-E/ML

Part No PIC32MM0016GPL020-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20QFN / MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 11x10/12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC32MM0016GPL020
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1220005-PIC32MM0016GPL020-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MM0016GPL020-E/ML CAD Model

Description

Product Overview: PIC32MM0016GPL020-E/ML

The PIC32MM0016GPL020-E/ML is a high-performance, low-power microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This MCU is a member of Microchip's PIC32MM 'GPM' family, which is renowned for its efficient power management, versatile peripherals, and robust execution capabilities.

Key Features

  • Core: The MCU is built around a 32-bit MIPS microAptiv UC core, which operates at up to 25 MHz. It is designed to deliver a balanced trade-off between high computational performance and low power consumption.
  • Memory: It comes equipped with 16 KB of Flash memory for program storage and 4 KB of RAM for data, ensuring sufficient space for complex applications and efficient run-time operations.
  • I/O and Peripherals: The device includes a variety of peripherals, such as multiple 16-bit timers, comparators, up to 20 programmable I/O lines, I²C, SPI, and UART modules, enabling easy integration into a wide range of systems.
  • Power Management: With Sleep and Idle modes, the PIC32MM0016GPL020-E/ML excels in power-sensitive designs by allowing intelligent power saving and extending battery life in portable applications.
  • Packaging: The MCU is available in a 28-pin QFN package, which offers a compact footprint for space-constrained applications while still providing ample connection points for peripherals.
  • Operating Voltage: It operates within a range of 2.3V to 3.6V, accommodating various power supply designs and ensuring compatibility with both battery-powered and fixed-power applications.

Applications

The versatility of the PIC32MM0016GPL020-E/ML makes it ideal for an array of applications, including but not limited to:

  • Low-power handheld devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics
  • Automotive accessories
  • Industrial control systems

Support and Resources

Microchip Technology provides extensive support for the PIC32MM0016GPL020-E/ML through their MPLAB® development ecosystem, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). Additionally, documentation such as datasheets, reference manuals, and application notes are readily available to assist developers in harnessing the full potential of this powerful MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess