EN
  • EN
  • DE

MBI5120GM-A

Part No MBI5120GM-A
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830274-MBI5120GM-A
Ultra Librarian 3D Model Ultra Librarian MBI5120GM-A CAD Model

Description

The MBI5120GM-A is a precision 16-channel constant current LED sink driver designed by Macroblock. It leverages Pulse Width Modulation (PWM) technology to achieve exceptional grayscale performance, making it ideally suited for LED display applications requiring high image quality and accuracy.

Applications:

  • LED video displays
  • LED dot matrix displays
  • LED signage
  • Indoor and outdoor LED displays
  • Full-color LED displays

Features:

  • 16 Constant-Current Output Channels: Each channel provides a precise and stable current sink for driving LEDs.
  • High PWM Grayscale: Delivers smooth and detailed grayscale levels for superior image quality.
  • Output Current Adjustment: Allows for fine-tuning of LED brightness to achieve optimal display performance.
  • Constant Output Current Range: Wide range to accommodate various LED types and configurations.
  • Data Transfer Rate: High data transfer rate, suitable for high-resolution displays.
  • Operating Voltage: Operates within a standard voltage range for ease of integration.
  • Protection Features: Includes over-temperature protection to enhance reliability.

Benefits:

  • Superior Image Quality: High grayscale capabilities result in vibrant and detailed images.
  • Precise Current Control: Ensures uniform brightness across all LEDs, eliminating inconsistencies.
  • Enhanced Reliability: Built-in protection features prevent damage and extend the lifespan of the driver and LEDs.
  • Flexibility: Adjustable output current allows for customization to meet specific display requirements.
  • Simplified Design: Reduces the number of external components needed, simplifying the overall system design.

Additional Details:

The MBI5120GM-A incorporates sophisticated circuitry to minimize current variations between channels, ensuring consistent brightness and color uniformity across the entire LED display. The high PWM frequency and grayscale depth allow for smooth and flicker-free video playback. The device is designed for easy integration into a wide range of LED display systems, contributing to reduced development time and cost.

The MBI5120GM-A is commonly used in applications where high refresh rates and excellent grayscale performance are critical. Its robust design and protection features make it a reliable choice for demanding environments. The adjustable current output caters to various LED specifications and display configurations.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3477 $59.1090
405+ $0.2853 $115.5465
630+ $0.2760 $173.8800
870+ $0.2668 $232.1160
1,120+ $0.2587 $289.7440
1,495+ $0.2322 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess