EN
  • EN
  • DE

PIC32MK1024GPE064-I/PT

Part No PIC32MK1024GPE064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MK
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 48
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 26x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MK1024GPE064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930616-PIC32MK1024GPE064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK1024GPE064-I/PT CAD Model

Description

Microchip Technology PIC32MK1024GPE064-I/PT

The PIC32MK1024GPE064-I/PT from Microchip Technology is a high-performance, 32-bit microcontroller (MCU) that is part of the PIC32MK family, designed to cater to the demanding needs of motor control applications and general-purpose embedded control systems. This microcontroller integrates advanced features to support complex computational tasks and robust operation in industrial environments.

Key Features:

  • Core: The device features a MIPS32 microAptiv core that runs at a maximum frequency of 120 MHz, providing a perfect balance between computational power and energy efficiency.
  • Memory: It comes equipped with 1024 KB of Flash memory and 256 KB of RAM, ample space for application code and data storage.
  • Digital Signal Processing: The MCU includes DSP instructions, which enhance its capabilities in handling audio processing, sensor data analysis, and other signal processing tasks.
  • Connectivity: A variety of communication interfaces are available, including CAN, USB, I2C, SPI, and UARTs, making it suitable for versatile communication requirements.
  • Analog Features: The PIC32MK1024GPE064-I/PT offers advanced analog features such as a 16-channel 12-bit ADC, three comparators, and multiple PWM outputs, supporting intricate control systems and analog interfacing.
  • Temperature Range: This microcontroller operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in extreme conditions.
  • Packaging: It is available in a 64-pin TQFP package, which is conducive for space-constrained applications while still providing enough pins for complex tasks.

Applications:

The PIC32MK1024GPE064-I/PT is ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Motor Control
  • Home Automation
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Automotive Systems
  • Robotics

In summary, the PIC32MK1024GPE064-I/PT microcontroller from Microchip Technology is a robust and versatile solution for developers looking to create advanced and reliable embedded systems. Its combination of high-speed processing, extensive memory, and comprehensive peripheral set makes it a top choice for engineers in various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3067 $88.3067
2+ $85.5474 $171.0948
3+ $82.7881 $248.3643
4+ $80.0288 $320.1152
5+ $71.7498 $358.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess