EN
  • EN
  • DE

TM4C1290NCZADI3

Part No TM4C1290NCZADI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169077-TM4C1290NCZADI3
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Tiva™ C
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian TM4C1290NCZADI3 CAD Model

Description

Product Overview: TM4C1290NCZADI3 by Texas Instruments

The TM4C1290NCZADI3 is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of the Tiva™ C series, which is renowned for its robustness, connectivity options, and advanced processing capabilities.

Key Features

  • Core: The TM4C1290NCZADI3 is built around an ARM® Cortex®-M4 core with floating-point capabilities, running at speeds up to 120 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Memory: With an ample 1 MB of Flash memory and 256 KB of SRAM, this MCU can handle substantial codebases and data-intensive operations without the need for external memory components.
  • Connectivity: The device boasts an impressive array of communication interfaces, including Dual Gigabit Ethernet MACs with IEEE 1588 Precision Time Protocol support, USB 2.0 Host/Device/OTG, CAN, I2C, SPI, and UARTs, making it ideal for networked applications.
  • Advanced Peripherals: It features advanced peripherals such as a 32-channel Direct Memory Access (DMA), 16-bit PWM modules, and a 24-bit ADC with up to 2 MSPS, offering precision and flexibility in various applications.
  • Security: Security features include hardware encryption and decryption engines for AES, DES, 3DES, SHA, and MD5, ensuring data protection and secure communication.
  • Energy Efficiency: The MCU also supports multiple power-saving modes, making it suitable for low-power applications.

Applications

The TM4C1290NCZADI3 is a versatile MCU that can be employed in a wide range of applications such as industrial automation, home automation, point-of-sale systems, medical devices, and network appliances. Its robust set of features and connectivity options make it particularly well-suited for Internet of Things (IoT) devices that require secure data exchange and reliable operation in diverse environments.

Support and Resources

TI provides extensive support for the TM4C1290NCZADI3, including comprehensive documentation, development tools, and software libraries. Developers can take advantage of the TivaWare™ software suite, which includes driver libraries and example code to streamline the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9129 $50.7387
8+ $13.8772 $111.0176
12+ $13.4436 $161.3232
16+ $13.0099 $208.1584
20+ $12.5762 $251.5240
27+ $11.2753 $304.4331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess