EN
  • EN
  • DE

LMH0318RTWR

Part No LMH0318RTWR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Video IC Package
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMH0318
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43071-2, 296-43071-1, 296-43071-2-ND, 296-43071-6, 296-43071-1-ND, 296-LMH0318RTWRCT, 296-LMH0318RTWRTR, LMH0318RTWR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846552-LMH0318RTWR
Ultra Librarian 3D Model Ultra Librarian LMH0318RTWR CAD Model

Description

The LMH0318RTWR is an advanced, high-performance SDI cable equalizer designed by Texas Instruments to facilitate the transfer of digital video signals over coaxial cables. This device is ideal for broadcast video applications, including television studios, outside broadcasting, and video production facilities.

Key Features

  • Extended Reach: The LMH0318RTWR is capable of equalizing up to 150 meters of cable at 3G-SDI data rates, ensuring reliable transmission over long distances without signal degradation.
  • Multi-Rate Support: It supports a wide range of data rates from 143 Mbps to 2.97 Gbps, making it compatible with SD-SDI, HD-SDI, and 3G-SDI video formats.
  • Integrated Reclocker: With its built-in reclocker, the LMH0318RTWR can reduce jitter and improve signal integrity, providing a cleaner and more stable video signal.
  • Adaptive Equalization: The device features adaptive equalization technology, which automatically adjusts to the length and quality of the coaxial cable to optimize performance.
  • Power Efficiency: Designed for efficient power usage, it operates with a single 3.3V supply, minimizing power consumption in high-density video applications.

Applications

  • Professional Video Broadcasting
  • Video Surveillance Systems
  • Video Editing and Post-Production
  • Digital Signage
  • Video Distribution Networks

Package and Quality

The LMH0318RTWR comes in a compact 16-pin WQFN package, which allows for a smaller footprint on the PCB and is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the LMH0318RTWR is an excellent choice for professionals seeking a reliable solution for high-quality video transmission over coaxial cables. Its versatility and power efficiency make it a valuable component in a variety of video-related applications.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6791 $71.0373
6+ $19.4290 $116.5740
8+ $18.8219 $150.5752
11+ $18.2147 $200.3617
15+ $17.6076 $264.1140
20+ $15.7861 $315.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess