EN
  • EN
  • DE
  • IT

MAX6505UTP085+T

Part No MAX6505UTP085+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH DL TRIP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±3.5°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp, /Warn
Selectable Hysteresis No
Features Delta Select Inputs
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Supply Current 40μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705648-MAX6505UTP085+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6505
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6505UTP085+T CAD Model

Description

Maxim Integrated MAX6505UTP085+T Temperature Switch

The MAX6505UTP085+T is a highly precise and reliable temperature switch from Maxim Integrated, designed to provide temperature monitoring and control in a wide range of applications. This compact and efficient device is an ideal solution for systems where accurate temperature regulation is critical for performance and safety.

The temperature switch operates over a broad temperature range and is preset with a threshold of 85°C, which makes it suitable for managing thermal conditions in various electronic devices. Upon reaching the specified temperature threshold, the MAX6505UTP085+T activates its output, which can be used to trigger a cooling mechanism or signal an alert for system protection.

Key Features:

  • Accuracy: The device is designed to offer high accuracy in temperature detection, ensuring precise monitoring and control within the system.
  • Low Power Consumption: With its low power requirements, the MAX6505UTP085+T is ideal for battery-operated and portable devices, contributing to longer battery life and reduced energy consumption.
  • Simple Integration: Available in a small SOT23-6 package, this temperature switch is easy to integrate into existing designs, saving space on the PCB and reducing the complexity of the thermal management system.
  • No External Components: The device operates independently without the need for external resistors or capacitors, which simplifies the design and reduces additional component costs.
  • Factory-Preset Temperature Threshold: The 85°C threshold is factory-set, eliminating the need for external adjustments and enabling consistent performance across multiple units.
  • Wide Operating Voltage Range: The MAX6505UTP085+T supports a voltage range from 2.7V to 5.5V, making it versatile for various operating conditions and compatible with a multitude of electronic systems.

Applications:

  • Computers and Servers
  • Telecommunications Equipment
  • Battery Management Systems
  • Industrial Controllers
  • Consumer Electronics

The Maxim Integrated MAX6505UTP085+T temperature switch is a robust and efficient solution for designers looking to incorporate reliable temperature control into their systems. Its ease of use, coupled with Maxim Integrated's reputation for quality, makes it a preferred choice for engineers across various industries.

You May Also Be Interested in

TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7814 $53.4420
70+ $1.4617 $102.3190
110+ $1.4160 $155.7600
150+ $1.3703 $205.5450
190+ $1.3246 $251.6740
255+ $1.1876 $302.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess