EN
  • EN
  • DE

PIC32CM2532LS00100-I/PF

Part No PIC32CM2532LS00100-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description CM23, ULP, TOUCH, SECURITY, 256K / ARM® Cortex®-M23 series Microcontroller IC 32-Bit 48MHz 512KB (256K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32CM
Package Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-PIC32CM2532LS00100-I/PF
Standard Package 90
Win Source Part Number 1162129-PIC32CM2532LS00100-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32CM2532LS00100-I/PF CAD Model

Description

Microchip Technology PIC32CM2532LS00100-I/PF Microcontroller

The PIC32CM2532LS00100-I/PF is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This 32-bit MCU is based on the ARM Cortex-M23 core and operates at a maximum frequency of 48 MHz, providing a perfect balance between processing power and power efficiency.

This microcontroller comes in a 64-pin TQFP (Thin Quad Flat Package) and offers a robust set of features. It is equipped with 32 KB of RAM and 256 KB of flash memory, providing ample space for complex applications and software stacks. The PIC32CM2532LS00100-I/PF is suitable for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, and automotive applications, thanks to its rich set of peripherals and I/O options.

The device includes multiple communication interfaces such as I2C, SPI, and UART, which allow for easy integration with other components and peripherals. It also features a 12-bit ADC (Analog-to-Digital Converter) for accurate analog signal measurement, and multiple timers and PWM (Pulse Width Modulation) channels for precise control over timing-related tasks.

For security-conscious applications, the PIC32CM2532LS00100-I/PF provides advanced security features. It includes hardware-based cryptographic acceleration and a True Random Number Generator (TRNG), which are essential for secure data transmission and encryption tasks.

The MCU operates over an extended temperature range, making it ideal for harsh environments. It also supports low-power modes, which are crucial for battery-powered or energy-saving applications. With its 5V tolerant I/Os, the MCU can interface with both modern and legacy 5V components, enhancing its versatility.

Overall, the PIC32CM2532LS00100-I/PF microcontroller from Microchip Technology offers a powerful set of capabilities for developers looking for a reliable and flexible MCU solution. Its combination of processing power, memory resources, and advanced features make it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0662 $76.1324
4+ $31.2339 $124.9356
6+ $30.2578 $181.5468
8+ $29.2817 $234.2536
11+ $28.3057 $311.3627
14+ $25.3774 $355.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,322 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess