EN
  • EN
  • DE

221KD20

Part No 221KD20
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 20MM, 220V 6.5KA, BULK / 220 V 6.5 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 20D
Package Bulk
Product Status Active
Maximum AC Volts 140 V
Maximum DC Volts 180 V
Varistor Voltage (Min) 198 V
Varistor Voltage (Typ) 220 V
Varistor Voltage (Max) 242 V
Current - Surge 6.5 kA
Energy 100J
Number of Circuits 1
Capacitance @ Frequency 1800 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 20mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360919-221KD20
Ultra Librarian 3D Model Ultra Librarian 221KD20 CAD Model

Description

The YAGEO 20D Varistor is a circuit protection device that is designed to protect electronic components from voltage surges or transients from YAGEO.

  • Varistor Voltage: 198V to 242V
  • Typical Voltage: 220V
  • Maximum AC Voltage: 140V
  • Maximum DC Voltage: 180V
  • Surge Current: 6.5kA
  • Energy Rating: 100J
  • Capacitance: 1800pF @ 1kHz
  • Mounting: Through-hole
  • Package: Disc 20mm
  • Suitable for: Circuit protection applications where transient voltage suppression is required
  • Series: YAGEO 20D series

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1584 $50.6880
770+ $0.1300 $100.1000
1,195+ $0.1260 $150.5700
1,645+ $0.1219 $200.5255
2,125+ $0.1178 $250.3250
2,845+ $0.1056 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,715 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess