Product Overview: 74AHC374PW.118 by NXP Semiconductors
The 74AHC374PW.118 is a high-speed, octal D-type flip-flop integrated circuit designed and manufactured by NXP Semiconductors. This product is part of the advanced high-speed CMOS (AHC) family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs.
Key Features
- Logic Type: Octal D-type flip-flop with positive edge-trigger
- Package Type: TSSOP-20 (Thin Shrink Small Outline Package)
- Operating Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level requirements
- High-Speed Performance: Typical shift frequency of 160 MHz at 5V, ensuring fast data processing
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
- 3-State Outputs: Facilitate bus-oriented applications by allowing the outputs to be put in a high-impedance state
- Latch-up Performance: Exceeds 250 mA per JESD 78, Class II, ensuring stability under stressful conditions
- ESD Protection: HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200V
Applications
The 74AHC374PW.118 is versatile and can be used in a wide range of applications, including:
- Buffer/storage registers
- Shift registers
- Data storage
- Communication systems
- Computers and computer peripherals
Quality and Reliability
NXP Semiconductors is committed to providing high-quality products. The 74AHC374PW.118 is produced under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. Customers can expect consistent performance and reliability from this component in their digital logic applications.
Environmental Compliance
The 74AHC374PW.118 is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in various markets worldwide.