EN
  • EN
  • DE

PIC24FJ256DA206-I/MR

Part No PIC24FJ256DA206-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64VQFN / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC24FJ256DA206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357005-PIC24FJ256DA206-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256DA206-I/MR CAD Model

Description

Microchip Technology's PIC24FJ256DA206-I/MR

The PIC24FJ256DA206-I/MR is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. It is part of the PIC24F family, which is well-known for its excellent power efficiency and versatility, making it an ideal choice for a wide range of applications, including industrial control systems, automotive applications, medical devices, and consumer electronics.

This particular microcontroller integrates 256KB of flash memory and 16KB of RAM, providing ample space for complex applications and the ability to run code efficiently. The device operates at a maximum frequency of 32 MHz, delivering the processing power necessary for tasks that require quick data handling and real-time processing.

One of the standout features of the PIC24FJ256DA206-I/MR is its graphics controller with an integrated graphics processing unit (GPU). This feature allows for the creation of sophisticated user interfaces with high-quality visuals, without the need for an external graphics chip. It supports a variety of display interfaces and is capable of driving QVGA displays directly, which is ideal for applications with graphical user interfaces.

The microcontroller comes in a 64-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. It also boasts an extended temperature range, making it reliable in various environmental conditions. The I/MR suffix indicates that this version of the PIC24FJ256DA206 is designed for industrial (I) grade applications and comes in tape and reel (MR) packaging suitable for automated assembly processes.

Additional features of the PIC24FJ256DA206-I/MR include:

  • USB On-The-Go (OTG) capabilities for enhanced connectivity options.
  • Analog-to-digital converters (ADCs) for precise measurement of analog signals.
  • Multiple serial communication interfaces including UART, SPI, and I2C for easy integration with other components and peripherals.
  • Robust on-chip peripherals to support complex applications without additional components.

Overall, the PIC24FJ256DA206-I/MR from Microchip Technology is a powerful and versatile microcontroller that provides a rich set of features to meet the demands of sophisticated embedded systems. Its integrated graphics capabilities and extensive memory make it a top choice for designers looking to create advanced applications with minimal external components.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess