EN
  • EN
  • DE

MAX1099CEAE+T

Part No MAX1099CEAE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 10-Bit Serial-Output Temperature Sensor with 5-Channel ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Interface SPI
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.2 mW
Max Supply Voltage (DC) 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage (DC) 2.7 V
Number of Bits 10
Number of Channels 5
Number of Converters 1
Number of Pins 16
Operating Supply Current 500 µA
Operating Supply Voltage 3.6 V
Output Type Digital
Packaging Tape and Reel
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Sampling Rate 900 sps
Supply Type Single
Win Source Part Number 1074828-MAX1099CEAE+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1099CEAE+T CAD Model

Description

Product Overview: MAX1099CEAE+T

The MAX1099CEAE+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in a wide range of applications. This ADC is a part of Maxim's renowned data converter portfolio and is known for its exceptional accuracy, reliability, and ease of use.

Key Features

  • Resolution: The device offers a 12-bit resolution, ensuring fine detail in the conversion process for applications that demand high precision.
  • Sampling Rate: It provides a fast sampling rate, which makes it suitable for high-speed signal processing tasks.
  • Low Power Consumption: The MAX1099CEAE+T is designed for power-sensitive applications, with a low operating current that helps to extend the battery life of portable devices.
  • Interface: It features a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and other digital systems.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Applications

The versatility of the MAX1099CEAE+T makes it an ideal choice for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Battery-powered devices
  • Portable instrumentation

Package and Quality

The MAX1099CEAE+T is available in a compact 16-pin QSOP package, which is conducive to space-constrained designs. Maxim Integrated ensures high standards of quality and reliability, making this ADC a dependable choice for critical and demanding applications.

Conclusion

With its combination of high resolution, fast sampling rates, low power consumption, and ease of interfacing, the MAX1099CEAE+T from Maxim Integrated stands out as a superior choice for designers looking to enhance the performance of their digital systems with accurate analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess