The 2SK1298 is an N-channel silicon MOSFET manufactured by Hitachi. This transistor is designed for high-speed switching applications. It is commonly used in power supplies, DC-DC converters, and motor control circuits.
Applications
- Power Supplies
- DC-DC Converters
- Motor Control Circuits
- High-Speed Switching Applications
Features
- N-Channel MOSFET
- High-Speed Switching
- Low On-Resistance
- High Input Impedance
- Avalanche Energy Rated
Benefits
- Efficient Power Conversion: Low on-resistance minimizes power loss during switching.
- Fast Switching Speed: Enhances the performance of high-frequency circuits.
- Reliable Performance: Avalanche energy rating ensures robustness against voltage spikes.
- Simple Drive Requirements: High input impedance simplifies the drive circuitry.
Specifications
The 2SK1298 typically features a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 10A. It also offers a low on-resistance (RDS(on)) that helps improve overall efficiency. The device is usually available in a TO-220 package.