EN
  • EN
  • DE

DG306ACJ

Part No DG306ACJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Switchs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 50 Ohm
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 250ns, 150ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -74dB @ 500kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
RoHS State Request Verification
Win Source Part Number 1167417-DG306ACJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG306A
Introduction Date March 07, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DG306ACJ CAD Model

Description

Maxim Integrated DG306ACJ CMOS Analog Switches

The DG306ACJ from Maxim Integrated is a high-performance, monolithic CMOS analog switch designed to deliver precision and reliability in a wide array of applications. This versatile component is well-suited for systems requiring efficient and accurate signal routing, such as data acquisition systems, test equipment, and communication devices. The DG306ACJ offers a dual SPST (Single Pole Single Throw) configuration, providing engineers with the flexibility to control two independent switches within a single IC package.

With its robust design, the DG306ACJ ensures minimal signal distortion, featuring low charge injection, low power consumption, and a wide analog signal range. This makes it an ideal choice for analog signal switching applications that demand high integrity and minimal power loss. The device operates over a broad supply voltage range of ±15V, making it compatible with most common analog systems.

The DG306ACJ is encapsulated in a durable 14-pin DIP (Dual In-line Package), ensuring easy integration into both prototyping environments and production-ready systems. Its pin configuration is designed for straightforward implementation, with clearly marked inputs and outputs that simplify the design process for engineers and technicians.

Key features of the DG306ACJ include:

  • Low On-Resistance: Ensures minimal signal attenuation.
  • Low Charge Injection: Reduces switching transients for cleaner signal routing.
  • High-Speed Operation: Provides swift switching for real-time applications.
  • Wide Analog Signal Range: Compatible with various signal levels for increased versatility.
  • TTL/CMOS Logic Compatible: Easily interfaces with digital systems.
  • Break-Before-Make Switching: Prevents signal crossover during switching transitions.

Whether it's for audio signal routing, sample-and-hold circuits, or digital-to-analog conversion systems, the DG306ACJ is engineered to meet the stringent requirements of modern electronic devices. Its reliability and high-quality performance are backed by Maxim Integrated's reputation for delivering cutting-edge semiconductor solutions.

For designers seeking a dependable and efficient analog switch, the DG306ACJ is a compelling choice that combines functionality, performance, and ease of use in a single package.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8991 $57.9820
49+ $2.3793 $116.5857
76+ $2.3042 $175.1192
104+ $2.2303 $231.9512
134+ $2.1564 $288.9576
180+ $1.9335 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess