EN
  • EN
  • DE

PIC24FJ128DA110-I/BG

Part No PIC24FJ128DA110-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLSH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 121-TFBGA
Case / Package 121-TFBGA (10x10)
Family Name PIC24FJ128DA110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930555-PIC24FJ128DA110-I/BG
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128DA110-I/BG CAD Model

Description

Product Overview: PIC24FJ128DA110-I/BG

The PIC24FJ128DA110-I/BG is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This MCU is part of the PIC24F series, known for their exceptional efficiency and versatility in handling a wide range of embedded applications.

Key Features

  • Core Processor: The device is built around a 16-bit PIC24F core with a maximum speed of 32 MHz, providing a balanced combination of processing power and power consumption.
  • Memory: It is equipped with 128KB of Flash memory and 8KB of RAM, allowing for robust program storage and efficient data handling.
  • Digital Signal Processing: The MCU includes DSP functionality, making it suitable for applications requiring mathematical computations and signal processing.
  • Graphics Interface: A standout feature of this MCU is its integrated graphics controller that supports a variety of display interfaces, making it ideal for applications with graphical user interfaces.
  • I/O Pins: It offers an ample number of I/O pins, with up to 85 programmable pins available for versatile connectivity options.
  • Communication Peripherals: The device supports several communication protocols, including I2C, SPI, UART/USART, which enable it to handle complex communication tasks with ease.
  • Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The PIC24FJ128DA110-I/BG comes in a 121-BGA (Body Grid Array) package, which is suitable for space-constrained applications.

Applications

This MCU is designed for a range of applications, particularly those requiring advanced control and connectivity features. It is commonly used in industrial control systems, automotive electronics, medical devices, and consumer electronics that require graphical displays. Its ability to handle complex algorithms and support for multiple communication protocols make it a versatile choice for designers and engineers.

Conclusion

In summary, the PIC24FJ128DA110-I/BG from Microchip Technology is a feature-rich MCU that combines advanced processing capabilities with a rich set of peripherals. Its integrated graphics support and robust memory make it an excellent choice for applications demanding high-performance and sophisticated user interfaces.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess