EN
  • EN
  • DE

PIC24F08KA101-I/SO

Part No PIC24F08KA101-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SOIC / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC24F08KA101
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24F08KA101ISO
Standard Package 38
Win Source Part Number 1322840-PIC24F08KA101-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24F08KA101-I/SO CAD Model

Description

Microchip Technology's PIC24F08KA101-I/SO Microcontroller

The PIC24F08KA101-I/SO is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide array of applications that require efficient power management and robust operation in compact form factors. This 16-bit microcontroller is part of the PIC24F series, renowned for its optimal balance between power consumption and processing capabilities.

At the heart of the PIC24F08KA101-I/SO is a modified Harvard architecture that enables it to execute instructions efficiently, with a rich set of peripherals that extend its functionality for various embedded system applications. The device comes in a space-saving 18-pin SOIC package, making it ideal for board-level designs where real estate is at a premium.

Key Features:

  • CPU: The microcontroller features a 16-bit modified Harvard architecture CPU, allowing for a high degree of parallelism and improved overall performance.
  • Memory: It boasts 8KB of Flash memory for program storage and 1KB of RAM for data operations, ensuring ample space for complex applications.
  • Speed: The device operates at a maximum speed of 32 MHz, providing a good balance between processing speed and power consumption.
  • Low Power: Designed with power efficiency in mind, it includes several modes such as Idle, Sleep, and Deep Sleep modes, which significantly reduce power consumption when the MCU is not in full operation.
  • Analog Features: The microcontroller offers integrated analog features like a 10-bit Analog-to-Digital Converter (ADC) with up to 9 input channels, allowing for precise measurement of analog signals.
  • Communication Peripherals: It includes a variety of communication interfaces such as I2C, SPI, and UART for easy integration with other digital systems and for facilitating serial communication.
  • Temperature Range: With an extended operating temperature range, the PIC24F08KA101-I/SO is suitable for industrial-grade applications that may experience extreme conditions.
  • Programmable Pin Functionality: Flexible and reconfigurable pin functions make it easy to customize the microcontroller's I/O to suit specific application needs.

Overall, the PIC24F08KA101-I/SO from Microchip Technology is a versatile and reliable choice for designers who need a microcontroller that offers both advanced features and simplicity in design, without compromising on power efficiency. Whether it's for consumer electronics, industrial control systems, or battery-operated devices, the PIC24F08KA101-I/SO provides a solid foundation for your embedded solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess