EN
  • EN
  • DE

PIC24EP512GP204-I/ML

Part No PIC24EP512GP204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24EP512GP204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889744-PIC24EP512GP204-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GP204-I/ML CAD Model

Description

The PIC24EP512GP204-I/ML is a high-performance PIC microcontroller from Microchip Technology, designed to support a wide range of applications with its remarkable features and capabilities. This microcontroller is part of the PIC24E series, which is known for its enhanced features, including larger Flash memory and advanced peripherals.

Key Features:

  • Core: 16-bit dsPIC core, which operates at a maximum frequency of 70 MHz, providing a perfect balance between processing power and power consumption for energy-sensitive applications.
  • Memory: It boasts a substantial 512 KB of Flash memory for program storage, along with 48 KB of RAM for data, ensuring ample space for complex applications.
  • Digital Signal Processing (DSP): The integrated DSP engine allows for efficient handling of computationally intensive tasks, such as digital filtering and real-time signal processing.
  • Input/Output: Multiple I/O options including UART, SPI, and I2C interfaces, which provide excellent connectivity options for peripherals and external devices.
  • Timers and PWM: Features include several 16-bit timers, as well as advanced PWM outputs for precise control over motor functions and other time-dependent tasks.
  • Analog Features: Comes with a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling the microcontroller to interface with analog sensors and perform high-resolution measurements.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a 44-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications:

The PIC24EP512GP204-I/ML is versatile and can be used in various applications, including industrial control systems, automotive electronics, home automation, and medical devices. Its combination of processing power, memory, and peripherals makes it a solid choice for designers looking to implement complex algorithms and require a microcontroller that can keep up with high-performance demands.

Ordering Information:

When ordering, the full part number PIC24EP512GP204-I/ML should be used to specify the temperature range, package, and operational characteristics of the microcontroller. For detailed specifications and purchasing options, visit Microchip Technology's official website or contact authorized distributors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1494 $82.1494
2+ $67.4046 $134.8092
3+ $65.2979 $195.8937
4+ $63.1912 $252.7648
5+ $61.0856 $305.4280
7+ $54.7666 $383.3662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess