Microchip Technology's PIC18LF26K22-I/SS Microcontroller
The PIC18LF26K22-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robustness, versatility, and power efficiency. This MCU is part of the PIC18 family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics. With its rich set of features and peripherals, the PIC18LF26K22-I/SS is designed to handle complex tasks while maintaining a low power consumption.
Key Features:
- Core: Enhanced Mid-range 8-bit CPU with a maximum speed of 64 MHz.
- Memory: Equipped with 64 KB of Flash program memory, 3.8 KB of SRAM, and 1 KB of EEPROM, providing ample space for code and data storage.
- Digital Peripherals: Includes two Capture/Compare/PWM (CCP) modules, four Enhanced Capture/Compare/PWM (ECCP) modules, and a Master Synchronous Serial Port (MSSP) for SPI and I2C communication.
- Analog Features: Comes with 12-bit Analog-to-Digital Converters (ADC) with up to 28 channels, two analog comparators, and a fixed voltage reference (FVR) module for precise voltage measurements.
- Power Management: Features Power Managed modes including Run, Idle, and Sleep modes for efficient power usage.
- Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
- Package: Available in a 28-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.
- Low Power Consumption: The 'LF' series is optimized for low power, with features such as nanoWatt XLP technology for extreme low-power operation.
Applications:
The versatility of the PIC18LF26K22-I/SS makes it suitable for a wide array of applications. It can be used in automotive systems, home automation, medical devices, industrial control systems, and Internet of Things (IoT) devices. Its robust set of communication peripherals makes it an excellent choice for embedded systems requiring serial connectivity and precise data acquisition.
Design Support:
Microchip Technology provides comprehensive design support for the PIC18LF26K22-I/SS including development tools, software libraries, and documentation to accelerate the development process and bring products to market faster.