EN
  • EN
  • DE

SMSZ1604-T3

Part No SMSZ1604-T3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description ZENER REGULATING DIODE, 0.5W, SO / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 934430-SMSZ1604-T3
Ultra Librarian 3D Model Ultra Librarian SMSZ1604-T3 CAD Model

Description

Introducing the SMSZ1604-T3 from ON Semiconductor

The SMSZ1604-T3 is a state-of-the-art Zener diode, meticulously engineered by the experts at ON Semiconductor. This product is designed to provide superior voltage regulation with high precision and outstanding reliability. It's an ideal choice for a wide range of applications, including voltage stabilization and voltage reference in consumer, industrial, and telecommunication sectors.

Product Features

  • Optimal Power Dissipation: The SMSZ1604-T3 is capable of dissipating 1.5 watts, which makes it suitable for high-power applications. Its power dissipation capabilities ensure stable performance even under significant load conditions.
  • High Stability: This Zener diode offers excellent stability over time, making it a reliable component for critical applications where consistent performance is a must.
  • Compact Surface-Mount Package: The device comes in a small SOD-123 package, which is perfect for applications where space is at a premium. The surface-mount design allows for efficient assembly and integration into a variety of electronic circuits.
  • Wide Voltage Range: With a nominal Zener voltage of 16.04V, the SMSZ1604-T3 can cater to a broad spectrum of voltage regulation requirements, giving designers flexibility in their circuit designs.
  • Low Leakage Current: The Zener diode exhibits low leakage current, enhancing the overall efficiency of the application it is used in and reducing power loss.
  • High Surge Capability: It is designed to withstand voltage surges, ensuring protection against transient over-voltage conditions and enhancing the longevity of the end product.

Applications

The SMSZ1604-T3 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

ON Semiconductor's commitment to quality and performance is evident in the SMSZ1604-T3 Zener diode. With its robust design and superior specifications, this component is sure to enhance the performance and reliability of your electronic designs.

Ordering Information

The SMSZ1604-T3 is available in tape and reel packaging, facilitating easy handling and integration into automated PCB assembly processes. For detailed ordering and product information, please refer to the official ON Semiconductor documentation or contact their sales support.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess