EN
  • EN
  • DE

BZT52HC16WF-7

Part No BZT52HC16WF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123F T&R 3K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5.63%
Power - Max 375mW
Impedance (Maximum) (Zzt) 20 Ohms
Current - Reverse Leakage at Vr 50nA at 11.2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123F
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801300-BZT52HC16WF-7
Ultra Librarian 3D Model Ultra Librarian BZT52HC16WF-7 CAD Model

Description

Introducing the BZT52HC16WF-7 Zener Diode from Diodes Incorporated

The BZT52HC16WF-7 is a high-performance Zener diode, meticulously designed by Diodes Incorporated to provide precise voltage regulation and protection in a variety of electronic circuits. This component is part of Diodes Incorporated's extensive Zener diode product line, renowned for its reliability and efficiency in voltage regulation applications.

Key Features

  • Low Zener Impedance: The BZT52HC16WF-7 boasts a low dynamic Zener impedance, ensuring stable performance under varying load conditions.
  • High Surge Current Capability: This Zener diode is capable of withstanding high surge currents, making it ideal for applications that may experience transient voltage spikes.
  • Wide Voltage Range: With a nominal Zener voltage of 16V, it can be used in a broad range of applications, providing designers with flexibility in circuit design.
  • Power Dissipation: The device has a power dissipation of 300mW, accommodating a moderate amount of power in a compact package.
  • Surface Mount Package: Packaged in the SOD-123F flat lead surface mount package, the BZT52HC16WF-7 is designed for automated assembly processes and is optimized for space-constrained applications.
  • Environmental Compliance: It is a lead-free and RoHS compliant component, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

The BZT52HC16WF-7 is suitable for a wide array of applications including:

  • Consumer electronics such as TVs, computers, and mobile devices for voltage stabilization
  • Industrial equipment requiring precise voltage regulation
  • Automotive systems where consistent voltage is critical for performance and safety
  • Power management circuits in various electronic devices

Quality and Reliability

Diodes Incorporated is a trusted name in the semiconductor industry, and the BZT52HC16WF-7 is manufactured to the highest quality standards. Customers can rely on this Zener diode to deliver consistent performance and longevity in their electronic products.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet and technical documentation provided by Diodes Incorporated. The BZT52HC16WF-7 is not just a component; it's a robust solution for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,350+ $0.0371 $50.0850
3,290+ $0.0304 $100.0160
5,085+ $0.0295 $150.0075
7,020+ $0.0285 $200.0700
9,060+ $0.0276 $250.0560
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess