EN
  • EN
  • DE

PD81101ILQ-TR-LE

Part No PD81101ILQ-TR-LE
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PD81101 PSE 1-PORT MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Controller (PSE)
Number of Channels 1
Internal Switch(s) No
Auxiliary Sense No
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number PD81101
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1084439-PD81101ILQ-TR-LE
Ultra Librarian 3D Model Ultra Librarian PD81101ILQ-TR-LE CAD Model

Description

The PD81101ILQ-TR-LE is a high-performance, energy-efficient integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, particularly in the power management and communication sectors.

Key Features:

  • Power Management: The PD81101ILQ-TR-LE excels in managing power with precision. It features advanced power control functions, which allows for optimized power usage and extended battery life in portable devices.
  • High Integration: This device integrates multiple functions into a single chip, which reduces the overall component count, saves board space, and potentially lowers system costs.
  • Communication Protocols: It supports various communication protocols, enabling it to interface with other devices and systems seamlessly. This makes it an ideal choice for complex digital communication networks.
  • Robust Performance: Engineered for reliability, the PD81101ILQ-TR-LE operates effectively across a wide temperature range, ensuring consistent performance even in challenging environmental conditions.
  • Low Energy Consumption: The device is designed with energy efficiency in mind, making it suitable for applications where power conservation is critical.

Applications:

The versatility of the PD81101ILQ-TR-LE allows it to be used in various applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Networking equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications:

The PD81101ILQ-TR-LE is available in a compact package and requires minimal external components to function. It is provided in tape and reel packaging, which facilitates easy integration into automated manufacturing processes. The device is also characterized by its low quiescent current and high efficiency, ensuring it meets the stringent demands of modern electronic systems.

For detailed technical specifications, refer to the official datasheet provided by Microchip Technology. The datasheet includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application circuits.

Quality and Reliability:

Microchip Technology is committed to delivering products of the highest quality. The PD81101ILQ-TR-LE is subject to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Texas Instruments
Lowest to $8.0180
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4505 $53.4060
28+ $3.6517 $102.2476
43+ $3.5375 $152.1125
59+ $3.4234 $201.9806
76+ $3.3093 $251.5068
102+ $2.9670 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,647 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess