EN
  • EN
  • DE

PIC18F6620-I/PT

Part No PIC18F6620-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin High Performance 1 Mbit Enhanced FLASH Microcontrollers with A/D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
RoHS State Request Verification
Win Source Part Number 1238290-PIC18F6620-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F6620
Introduction Date November 01, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18F6620-I/PT CAD Model

Description

Microchip Technology's PIC18F6620-I/PT Microcontroller

The PIC18F6620-I/PT is a high-performance microcontroller from Microchip Technology, designed to offer a robust blend of features for a wide range of embedded applications. This microcontroller is part of the popular PIC18F family, which is renowned for its enhanced flash microcontrollers with 10-bit A/D converters and nanoWatt Technology.

Key Features:

  • Core: The device is built on a powerful PIC18 core with an 8-bit architecture, providing a maximum CPU speed of 40 MHz. This ensures efficient processing capabilities for complex operations.
  • Memory: It comes with 64 KB of flash program memory, allowing ample space for application code, and 3,840 bytes of RAM for data storage, offering robust performance for data-intensive tasks.
  • Digital/Analog Peripherals: The microcontroller includes 34 I/O pins and a rich set of peripherals, including two analog comparators, a 10-bit analog-to-digital converter (A/D) with up to 13 channels, and multiple PWM outputs for versatile control applications.
  • Communication Interfaces: For communication, the PIC18F6620-I/PT supports multiple serial communication interfaces, including SPI, I2C, and USART, which makes it ideal for embedded systems requiring communication with sensors, actuaries, or other microcontrollers.
  • Temperature Range: The device operates over an extended temperature range from -40°C to 85°C, ensuring reliability and performance under various environmental conditions.
  • Power Management: Microchip's nanoWatt Technology provides power-managed modes for energy efficiency, making it suitable for battery-powered and power-sensitive applications.
  • Package: It is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications:

The versatile nature of the PIC18F6620-I/PT makes it an ideal choice for a wide range of applications, including industrial control systems, automotive applications, robotics, home appliances, and medical devices. Its robust feature set also makes it suitable for developing complex embedded systems that require significant processing power, memory, and flexible I/O options.

Overall, the PIC18F6620-I/PT microcontroller from Microchip Technology is a powerful component that brings together advanced features and energy efficiency, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2859 $60.8577
7+ $16.6449 $116.5143
11+ $16.1247 $177.3717
15+ $15.6045 $234.0675
20+ $15.0845 $301.6900
26+ $13.5239 $351.6214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess