EN
  • EN
  • DE

MAX17126AETM

Part No MAX17126AETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702081-MAX17126AETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17126AETM CAD Model

Description

The MAX17126AETM from Maxim Integrated is a highly integrated, high-performance power-management IC designed specifically for LCD panels. This advanced component is engineered to provide a comprehensive power solution for driving various elements of modern display panels, including the source drivers, gate drivers, and system logic power supplies.

Key Features

  • Multiple Output Channels: The device includes a range of output channels that are optimized for powering the different sections of an LCD panel. This includes a boost converter for the source drivers, a regulated positive charge pump for the gate-on supply, and a regulated negative charge pump for the gate-off supply.
  • High Efficiency: The integrated step-up DC-DC converter is designed for high efficiency, which is crucial for minimizing power consumption and heat generation within the panel.
  • Adjustable Voltage Outputs: The output voltages are adjustable, allowing for fine-tuning to meet the specific requirements of the panel being powered.
  • Integrated Fault Protection: The MAX17126AETM comes with built-in fault protection features including overvoltage, undervoltage, and thermal shutdown to ensure reliable operation under various conditions.
  • Low Profile: Housed in a thin QFN package, the MAX17126AETM is suitable for use in slim LCD panels where space is at a premium.

Applications

The MAX17126AETM is ideal for a wide range of applications that require efficient and reliable power management for LCD panels. These include:

  • Notebook computers
  • Desktop monitors
  • TVs

Technical Specifications

The technical specifications for the MAX17126AETM include:

  • Input Voltage Range: 2.6V to 5.5V
  • Output Voltage Range (Adjustable): Typically up to 20V for the boost converter
  • Operating Temperature Range: -40°C to +85°C
  • Package: 40-pin TQFN (6mm x 6mm)

In summary, the MAX17126AETM is a versatile and efficient solution for powering the various components within an LCD panel. Its combination of multiple output channels, high efficiency, adjustable output voltages, and integrated fault protection make it an excellent choice for designers looking to enhance the performance and reliability of their display products.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8437 $51.1866
43+ $2.3333 $100.3319
67+ $2.2604 $151.4468
92+ $2.1875 $201.2500
119+ $2.1146 $251.6374
159+ $1.8958 $301.4322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,899 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess