EN
  • EN
  • DE

THS4131IDGN

Part No THS4131IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED LOW NOISE, FULLY DIFFERENTIAL I/O AMPLIFIERS | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Output Type Differential
Slew Rate 52V/μs
Gain Bandwidth Product 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Supply Current 12.3mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 4V ~ 33V, ±2V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4131
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267126-THS4131IDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4131IDGN CAD Model

Description

The THS4131IDGN is a high-performance, fully-differential input/output operational amplifier designed by Texas Instruments. This op-amp is a key component in applications requiring precision signal processing and high dynamic range. The THS4131IDGN offers a unique blend of features that make it suitable for a wide array of applications, including telecommunications, medical equipment, and professional audio.

Key Features:

  • Wide Bandwidth: The amplifier boasts a wide bandwidth of 38MHz, making it well-suited for fast signal processing tasks.
  • High Slew Rate: With a slew rate of 160V/µs, this device can handle rapid changes in input signals without distortion, maintaining signal fidelity.
  • Low Noise: The low noise performance of 10nV/√Hz at 1kHz ensures minimal signal degradation, which is crucial for high-precision applications.
  • Flexible Power Supply: The THS4131IDGN operates with a supply range from ±2.25V to ±15V, accommodating various system design requirements.
  • Differential I/O: The fully-differential input and output allow for balanced signal transmission, reducing susceptibility to external noise and crosstalk.

Applications:

  • Telecommunications: ADC/DAC buffer, line drivers, and receivers.
  • Professional Audio: Studio equipment, mixers, and sound reinforcement.
  • Medical Imaging: MRI, CT scanners, and ultrasound equipment.
  • Test and Measurement: Oscilloscopes, spectrum analyzers, and other precision instruments.
  • Industrial: Control systems, sensor interfaces, and data acquisition systems.

The THS4131IDGN is offered in a compact 8-pin MSOP PowerPAD package, which ensures efficient thermal management and a small footprint on PCBs. Its robust design guarantees performance over the extended industrial temperature range, making it a reliable choice for demanding environments. With its exceptional features, the THS4131IDGN from Texas Instruments stands out as a versatile solution for high-fidelity, differential signal amplification requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1517 $55.7585
11+ $9.1502 $100.6522
17+ $8.8642 $150.6914
24+ $8.5783 $205.8792
31+ $8.2923 $257.0613
41+ $7.4345 $304.8145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess