EN
  • EN
  • DE

MAX1765EUEAI

Part No MAX1765EUEAI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702170-MAX1765EUEAI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1765EUEAI CAD Model

Description

MAX1765EUEAI: High-Efficiency, Low-IQ, Step-Down DC-DC Converter

The MAX1765EUEAI from Maxim Integrated is a versatile and efficient step-down DC-DC converter designed to meet the demanding requirements of portable and battery-powered applications. This advanced power management integrated circuit (IC) is engineered to deliver high efficiency while maintaining a low quiescent current, making it an ideal solution for extending battery life in portable devices.

The MAX1765EUEAI operates over a wide input voltage range of 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li-ion) batteries, as well as other common power sources. It is capable of providing an adjustable output voltage from 0.8V up to 92% of the input voltage, which allows for a high degree of flexibility in powering various low-voltage circuits.

One of the key features of the MAX1765EUEAI is its high efficiency, achieved through a combination of a low-resistance P-channel MOSFET pass element and a proprietary PWM control scheme. This efficiency minimizes heat generation and ensures reliable operation even in compact, thermally constrained environments. The device also offers a high switching frequency of up to 300kHz, which allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size and cost.

The MAX1765EUEAI includes a variety of protection features to ensure the safety and reliability of the end application. These include cycle-by-cycle current limit, thermal shutdown, and a low-battery detector that signals when the input voltage falls below a preset threshold. Furthermore, the device features a soft-start function to minimize inrush current during startup, which prevents potential damage to the battery or power source.

Available in a 16-pin TSSOP package, the MAX1765EUEAI is designed for easy integration into a wide range of applications, including but not limited to mobile phones, PDAs, digital cameras, and other portable electronic devices where efficient power conversion is critical.

Maxim Integrated's commitment to quality and performance is evident in the MAX1765EUEAI, making it a top choice for designers looking for a reliable, high-efficiency power solution.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess