EN
  • EN
  • DE

PIC18F4550-I/ML

Part No PIC18F4550-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube / IC MCU 8BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1088834-PIC18F4550-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC18F4550
Introduction Date August 27, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4550-I/ML CAD Model

Description

Microchip Technology's PIC18F4550-I/ML Microcontroller

The PIC18F4550-I/ML is a high-performance microcontroller from Microchip Technology, renowned for its versatile features and robust design. This particular model comes in a 44-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications while offering ample I/O options for interfacing with other devices and peripherals.

Key Features:

  • Core: The device is built around a powerful PIC18 core with an 8-bit architecture, providing a perfect balance between power consumption and processing capabilities. It operates at a maximum speed of 48 MHz, delivering exceptional performance for a wide range of applications.
  • Memory: It boasts 32KB of Flash program memory, allowing ample space for complex programs and algorithms. The microcontroller also includes 2KB of RAM and 256 bytes of EEPROM for data storage, which are essential for creating non-volatile memory applications.
  • USB Connectivity: One of the standout features of the PIC18F4550-I/ML is its full-speed USB 2.0-compliant module. This allows for easy integration with USB-based devices, making it ideal for developing USB peripherals or embedded systems that require PC connectivity.
  • I/O Ports: The microcontroller provides 35 I/O pins, which are highly versatile and can be configured for various digital and analog functions, supporting a wide range of sensors and actuators.
  • Analog-to-Digital Converter: The inclusion of a 10-bit, 13-channel ADC allows the microcontroller to interface with analog sensors and transducers, providing precise measurements for applications requiring data acquisition.
  • Communication Interfaces: In addition to USB, the PIC18F4550-I/ML supports multiple communication protocols including I2C, SPI, and USART, which are crucial for serial communication with other microcontrollers, sensors, and peripherals.
  • Power Management: The device is designed with power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation under varying power conditions.

The PIC18F4550-I/ML is ideal for developers looking for a microcontroller that offers a rich feature set and connectivity options. Its robust architecture and comprehensive development support make it a go-to choice for applications ranging from consumer electronics and communication devices to industrial automation and control systems.

Whether you are an experienced engineer or a hobbyist, the PIC18F4550-I/ML provides a flexible platform for creating sophisticated projects that require a compact, yet powerful microcontroller with USB functionality.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1814 $56.7256
9+ $11.6361 $104.7249
14+ $11.2724 $157.8136
19+ $10.9088 $207.2672
24+ $10.5452 $253.0848
32+ $9.4543 $302.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess