EN
  • EN
  • DE

MCP2155-I/SS

Part No MCP2155-I/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC IRDA PROTOCOL CTRLR 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol IRDA
Purpose Controller
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 125°C
Case / Package 20-SSOP
Win Source Part Number 058304-MCP2155-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP2155-I/SS CAD Model

Description

Microchip Technology's MCP2155-I/SS: A Robust LIN Transceiver

The MCP2155-I/SS is a cutting-edge Local Interconnect Network (LIN) transceiver designed by Microchip Technology, tailored for automotive and industrial applications that demand reliable data communication with a touch of sophistication. This transceiver is a pivotal component in LIN systems, facilitating seamless communication between microcontrollers and devices within a network.

Key Features

  • Compliance with LIN Bus Specifications: The MCP2155-I/SS adheres to the LIN Bus Specification 2.0, 1.3, and SAE J2602, ensuring compatibility with a wide range of LIN applications.
  • Enhanced ESD Protection: It boasts exceptional Electrostatic Discharge (ESD) protection, safeguarding the device against the common electrical disturbances found in automotive environments.
  • Robust Operating Temperature Range: With an operational temperature range from -40°C to +125°C, the MCP2155-I/SS is built to withstand harsh conditions, making it ideal for demanding automotive applications.
  • Low Power Consumption: The device is engineered for energy efficiency, featuring a low-power sleep mode that significantly reduces power consumption when the network is inactive.
  • Wake-Up Capability: It includes a wake-up functionality that allows the network to be activated from sleep mode through a local wake-up signal or a wake-up pattern on the LIN bus.

Package and Integration

The MCP2155-I/SS is available in a compact SSOP-20 package, which is conducive to space-constrained applications. Its small footprint does not compromise its performance or functionality. Integration into existing systems is straightforward, thanks to its industry-standard package and interface, which allow for easy PCB layout and design.

Applications

Designed to cater to a variety of applications, the MCP2155-I/SS is particularly suitable for automotive networks, such as in-vehicle networks, body control modules, and sensor interfaces. It is also an excellent choice for industrial control systems where robust communication and reliability are paramount.

Overall, the MCP2155-I/SS from Microchip Technology represents a reliable and efficient solution for designers looking to implement or upgrade their LIN bus communication systems.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess