EN
  • EN
  • DE

USB2513B-I/M2

Part No USB2513B-I/M2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR 3PORT USB 2.0 HS 36S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 36-VFQFN Exposed Pad
Case / Package 36-SQFN (6x6)
Family Name USB2513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938345-USB2513B-I/M2
Ultra Librarian 3D Model Ultra Librarian USB2513B-I/M2 CAD Model

Description

Microchip Technology USB2513B-I/M2 USB 2.0 Hi-Speed Hub Controller

The USB2513B-I/M2 is a versatile and high-performance USB 2.0 hub controller from the renowned manufacturer Microchip Technology. This compact integrated circuit is designed to provide an easy and efficient solution for expanding USB capabilities in a wide range of applications. The USB2513B-I/M2 is particularly suitable for use in desktop and notebook PCs, docking stations, monitors, and many other consumer electronics where additional USB ports are required.

With its Hi-Speed USB 2.0 interface, the USB2513B-I/M2 ensures fast and reliable data transfer rates of up to 480 Mbps. It supports up to three downstream ports for device connections, making it a convenient option for users looking to connect multiple USB devices simultaneously. The hub controller is self-powered and also offers multiple transaction translators (MTTs), which provide dedicated bandwidth to each downstream port and enhance performance when multiple USB 1.1 devices are connected.

The device is designed with simplicity in mind, requiring minimal external components for implementation. It features fully integrated resistors, which eliminate the need for external termination, and on-chip 12 MHz and 24 MHz oscillators, which reduce the number of external components required. The USB2513B-I/M2 supports both individual and ganged power switching and overcurrent protection, providing flexibility and safety for connected devices.

Furthermore, the USB2513B-I/M2 is fully compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring seamless operation with a wide range of legacy devices. It also supports the attachment of fully compliant USB 2.0 devices, hosts, and hubs. The hub controller includes an I2C/SMBus interface for configurable vendor ID, product ID, device ID, and other parameters, making it highly customizable for specific product needs.

For developers and manufacturers looking for a reliable and easy-to-implement USB hub solution, the Microchip Technology USB2513B-I/M2 offers an excellent balance of performance, flexibility, and compact design, making it an ideal choice for expanding USB functionalities in consumer and industrial products.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
Lowest to $10.0855
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5732 $50.3052
27+ $3.7524 $101.3148
42+ $3.6351 $152.6742
57+ $3.5179 $200.5203
74+ $3.4006 $251.6444
99+ $3.0488 $301.8312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,317 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess