EN
  • EN
  • DE

PIC16LF84-04/SO

Part No PIC16LF84-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18-pin Flash/EEPROM 8-Bit Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Supply Voltage 2 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1238133-PIC16LF84-04/SO
Manufacturer Homepage www.microchip.com
Family Name PIC16LF84
Introduction Date November 16, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF84-04/SO CAD Model

Description

Product Overview: PIC16LF84-04/SO - Microchip Technology

The PIC16LF84-04/SO from Microchip Technology is a high-performance, 8-bit microcontroller that offers a versatile and cost-effective solution for a wide range of embedded applications. This particular model comes in a small-outline (SO) package, making it ideal for space-constrained applications.

Key Features:

  • CPU: The device is built around Microchip's famous PIC architecture, featuring a RISC-based CPU with a 35-instruction set that provides a perfect balance between speed and power consumption.
  • Clock Speed: Operating at up to 4 MHz, the PIC16LF84-04/SO ensures swift processing capabilities for time-sensitive tasks.
  • Memory: It comes equipped with 1K x 14 words of FLASH program memory, 68 bytes of data RAM, and 64 bytes of data EEPROM. This memory configuration allows for efficient program storage and data retention during power cycles.
  • I/O Ports: The microcontroller includes 13 I/O pins that provide ample interfacing options with peripherals and other devices. These pins are highly configurable, supporting various digital functions.
  • Timer: An integrated 8-bit timer/counter with an 8-bit programmable prescaler gives designers the flexibility to manage time-related operations with ease.
  • Low Power Consumption: The "LF" designation indicates that this is a low-power variant, making it suitable for battery-powered and power-sensitive designs.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, providing compatibility with both traditional 5V systems and newer low-voltage applications.
  • Temperature Range: The device is designed to function within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.

Applications:

The PIC16LF84-04/SO is a versatile microcontroller that can be used in various applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Security systems
  • Smart home devices
  • And many more embedded system applications

With its robust feature set, the PIC16LF84-04/SO is a great choice for designers looking for a reliable and flexible microcontroller to power their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9653 $59.6530
24+ $4.8947 $117.4728
37+ $4.7417 $175.4429
51+ $4.5887 $234.0237
66+ $4.4358 $292.7628
88+ $3.9769 $349.9672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess