EN
  • EN
  • DE

NOIP2SN1300A-QDI

Part No NOIP2SN1300A-QDI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 1.3MP 48LCC / MegaPixels Global Shutter CMOS Image Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tray
Part Status Last Time Buy
Type CMOS with Processor
Pixel Size 4.8μm x 4.8μm
Active Pixel Array 1280H x 1024V
Frames per Second 43
Supply Voltage (V) 1.8V ~ 3.3V
Manufacturer Package 48-LCC
Supplier Device Package 48-LCC (14.22x14.22)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 64
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813145-NOIP2SN1300A-QDI
Ultra Librarian 3D Model Ultra Librarian NOIP2SN1300A-QDI CAD Model

Description

The NOIP2SN1300A-QDI is a cutting-edge image sensor from ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance sensor is designed for a wide range of imaging applications, boasting an impressive array of features that cater to both professional and industrial needs.

Key Features

  • High Resolution: The sensor comes with a 1.3 Megapixel resolution, providing clear and detailed images suitable for various applications.
  • Global Shutter: Equipped with a global shutter, it captures images of fast-moving objects without distortion, making it ideal for machine vision, traffic monitoring, and other dynamic environments.
  • Monochrome Pixel Array: The NOIP2SN1300A-QDI features a monochrome pixel array, ensuring high sensitivity and improved performance in low light conditions.
  • Scalable Frame Rate: This sensor supports a scalable frame rate, allowing users to optimize the balance between image quality and speed based on their specific requirements.
  • Compact Design: Its small form factor is perfect for applications where space is at a premium, without compromising on image quality or functionality.

Applications

The versatility of the NOIP2SN1300A-QDI makes it suitable for a multitude of applications, including but not limited to:

  • Industrial Automation and Inspection
  • Medical Imaging
  • Security and Surveillance
  • Scientific Research
  • Unmanned Aerial Vehicles (UAVs)

Technical Specifications

The sensor operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. It also features low power consumption, which is critical for portable and battery-powered devices. The NOIP2SN1300A-QDI is designed with industry-standard interfaces, making it easy to integrate into existing systems.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NOIP2SN1300A-QDI image sensor is a testament to this commitment, providing users with a robust and dependable imaging solution that they can trust for their critical applications.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess