EN
  • EN
  • DE

PIC16LF1825-I/JQ

Part No PIC16LF1825-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UQFN Exposed Pad
Case / Package 16-UQFN (4x4)
Family Name PIC16LF1825
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889579-PIC16LF1825-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16LF1825-I/JQ CAD Model

Description

Microchip Technology's PIC16LF1825-I/JQ Microcontroller

The PIC16LF1825-I/JQ is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance in a compact package. This MCU is part of the enhanced Mid-range Core with 14-bit instruction set which offers increased flexibility and efficiency in resource-constrained applications. It operates on a wide voltage range from 1.8V to 3.6V and features a low-power architecture, making it well-suited for battery-operated and power-sensitive devices.

The PIC16LF1825-I/JQ comes with 14 KB of Flash program memory and 1 KB of RAM, providing ample space for application code and data storage. The device also includes 256 bytes of EEPROM, allowing for easy data retention even after power cycles. The microcontroller's speed is supported by a precision internal oscillator that can run up to 32 MHz, offering a balance between processing power and energy consumption.

This microcontroller is equipped with a rich set of peripherals that can handle a variety of tasks. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the MCU to interface with analog sensors and convert their readings to digital values for processing. Additionally, it features two comparators, Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I²C) for robust serial communication capabilities.

The PIC16LF1825-I/JQ also offers various timers, PWM modules, and custom programmable logic in the form of Configurable Logic Cells (CLCs), which provide the flexibility to create simple logic functions or complex state machines without using additional resources. The microcontroller is available in a space-saving 20-pin QFN package, making it ideal for compact designs.

With its combination of power efficiency, processing capabilities, and extensive peripheral set, the Microchip PIC16LF1825-I/JQ is an excellent choice for a wide range of applications, including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices. Its programmability and integration features enable designers to optimize their systems for both performance and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9127 $67.6508
9+ $13.8773 $124.8957
13+ $13.4442 $174.7746
18+ $13.0099 $234.1782
23+ $12.5768 $289.2664
31+ $11.2751 $349.5281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess