EN
  • EN
  • DE

TDA9983BHW/8/C1

Part No TDA9983BHW/8/C1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description HDMI transmitter up to 150 MHz pixel rate with 3 ´ 8-bit video inputs and 4 ´ I2S-bus with S/PDIF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266472-TDA9983BHW/8/C1
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9983BHW/8/C1 CAD Model

Description

The TDA9983BHW/8/C1 is a cutting-edge HDMI transmitter IC designed and manufactured by NXP Semiconductors. This advanced integrated circuit is engineered to provide a high-quality multimedia interface between any audio/video source and a display monitor or television. It is particularly suitable for applications that require the transmission of high-definition content with superior audio-visual fidelity.

Key Features

  • HDMI 1.3 Support: The device is fully compatible with HDMI 1.3 specifications, ensuring it can handle the latest audio and video formats with bandwidths up to 10.2 Gbps.
  • Deep Color Technology: It supports Deep Color technology, allowing for billions of colors to be displayed, resulting in smoother gradients and more detailed images.
  • High-Definition Multimedia Interface: Capable of transmitting all ATSC HDTV standards and supports 8-channel digital audio, ensuring a high-quality user experience.
  • Content Type Bits: Supports the transmission of content type bits to the HDMI receiver to optimize display settings based on content type.
  • On-Chip HDCP Encryption: Equipped with High-bandwidth Digital Content Protection (HDCP) on-chip for secure transmission of protected content.
  • CEC and DDC Compatible: The IC supports Consumer Electronics Control (CEC) and Display Data Channel (DDC) for enhanced communication between devices.

Applications

The TDA9983BHW/8/C1 is suitable for a wide range of applications in the consumer electronics sector. It is ideal for:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Blu-ray and DVD players
  • Digital set-top boxes
  • Personal computers and laptops
  • Gaming consoles
  • Professional AV systems

Technical Specifications

As a highly versatile HDMI transmitter, the TDA9983BHW/8/C1 boasts:

  • Support for UXGA and WUXGA PC graphics resolutions
  • Pixel rates up to 165 MHz for support of 1080p/60Hz and UXGA resolutions
  • Automatic input video format detection
  • Programmable audio input interface supporting I2S, S/PDIF, or DSD streams

With its robust set of features and compliance with HDMI standards, the TDA9983BHW/8/C1 from NXP is an exceptional choice for developers and manufacturers looking to integrate high-performance HDMI connectivity into their products.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess