EN
  • EN
  • DE

XTR300AIRGWT

Part No XTR300AIRGWT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC ANLG CURR/VOLT OUT DVR 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Output Driver
Input Type Voltage
Output Type Current
Operating Supply Current 25mA
Temperature Range - Operating -55° C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 004795-XTR300AIRGWT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian XTR300AIRGWT CAD Model

Description

The Texas Instruments XTR300AIRGWT is a cutting-edge, high-precision analog front-end designed for industrial applications that require current and voltage output. This innovative product offers a versatile solution for process control, factory automation, and other systems that demand reliable and accurate signal conditioning.

Texas Instruments XTR300AIRGWT

Key Features

  • High Accuracy: Equipped with precision circuitry, the XTR300AIRGWT ensures that your measurements are accurate, providing confidence in the data your system relies upon.
  • Voltage and Current Output: With the capability to provide both voltage and current output, this device offers flexibility for interfacing with a wide range of sensors and actuators.
  • Wide Supply Range: Operating from a wide supply range, the XTR300AIRGWT is designed to work in a variety of power environments, making it suitable for global applications.
  • Robust Protection: Built-in protection features safeguard the device against overvoltage, short circuits, and thermal overload, ensuring long-term reliability and performance.
  • Small Footprint: The compact size of the XTR300AIRGWT allows for easy integration into your existing systems without the need for significant redesign or additional space.

Applications

The versatility of the XTR300AIRGWT makes it ideal for a broad range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems (DAQs)
  • Industrial PCs and Servers
  • Automated Test Equipment (ATE)
  • Process Control Systems

Technical Specifications

Parameter Value
Output Range (Current) 4 to 20 mA
Output Range (Voltage) 0 to 10 V
Supply Voltage 10 to 36 V
Operating Temperature -40°C to +125°C

For engineers and system designers seeking a reliable and flexible analog front-end solution, the Texas Instruments XTR300AIRGWT stands out as a premier choice. Its combination of performance, protection, and versatility make it an indispensable component for any high-performance industrial system.

You May Also Be Interested in

Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6911 $51.2199
22+ $4.6696 $102.7312
34+ $4.5237 $153.8058
46+ $4.3778 $201.3788
60+ $4.2319 $253.9140
80+ $3.7941 $303.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess