Product Overview: TJA1049T,118 by NXP Semiconductors
The TJA1049T,118 is a high-speed CAN transceiver from NXP Semiconductors, designed to provide an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is a part of NXP's high-performance TJA1049 series and is ideal for automotive applications and industrial control systems where reliable data communication is crucial.
Key Features
- ISO 11898-2:2016 Compliant: This transceiver meets the ISO standards for high-speed CAN communication, ensuring compatibility and reliable performance in systems that adhere to this specification.
- Low Power Mode: With a very low current standby mode, the TJA1049T,118 helps in reducing power consumption when the network is idle or in low-power operation modes.
- Bus Fault Protection: Enhanced features such as bus fault protection of ±58V make the TJA1049T,118 resilient in harsh electrical environments, safeguarding the network against transients and faults.
- High Electromagnetic Compatibility (EMC): The device offers excellent EMC performance, which is critical in automotive and industrial settings to prevent interference with other electronic components.
Applications
- Automotive networks
- Industrial automation and control
- High-integrity CAN communication systems
Technical Specifications
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +150°C
- Package: SOIC-8
- Data Rate: Up to 1 Mbit/s
The TJA1049T,118 transceiver is designed with an eye towards robustness and efficiency, incorporating features such as differential receiver with wide common-mode range for high noise immunity and an integrated transmitter with thermal protection. The device's small form factor in an SOIC-8 package makes it suitable for space-constrained applications while still delivering the performance required for critical communication tasks.
With its advanced features and compliance with the latest CAN specifications, the TJA1049T,118 from NXP Semiconductors represents a reliable solution for designers looking to implement high-speed CAN networks in their applications.