EN
  • EN
  • DE

PIC16F914-I/P

Part No PIC16F914-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F914
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655371-PIC16F914-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F914-I/P CAD Model

Description

Microchip Technology's PIC16F914-I/P Microcontroller

The PIC16F914-I/P is a versatile and powerful microcontroller produced by Microchip Technology, designed to offer a robust set of features for a wide range of applications. This 8-bit microcontroller is part of the PIC16F family, known for its high performance, reliability, and ease of use.

Key Features

  • Core: The device features a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity ensures a quick learning curve for developers and a fast path to product development.
  • Memory: It comes with 7 KB of flash program memory, ensuring ample space for complex programs, and 256 bytes of EEPROM data memory for non-volatile storage of configuration or user data.
  • I/O Pins: The PIC16F914-I/P has 33 input/output pins, providing a wide range of interfacing options with peripherals and other components. This makes it highly adaptable for various applications.
  • Speed: With an operating speed up to 20 MHz, this microcontroller can perform tasks quickly and efficiently, making it suitable for time-sensitive operations.
  • Analog Features: It includes an integrated 10-bit, 14-channel analog-to-digital converter, allowing the microcontroller to interface directly with analog sensors and devices.
  • Timers: Multiple timers are available, including a timer0 module and two additional timers (timer1 and timer2), providing the flexibility to handle timing-related tasks with ease.
  • Communication: The device supports serial communication via USART, enabling easy data exchange with other microcontrollers, computers, and peripheral devices.
  • Supply Voltage: It operates within a supply voltage range of 2.0V to 5.5V, accommodating various power supply designs and battery-operated applications.
  • Temperature Range: The microcontroller is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications

The PIC16F914-I/P is suitable for a multitude of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and IoT devices. Its robust feature set and adaptability make it a go-to choice for engineers and hobbyists alike.

With its through-hole mounting style, the PIC16F914-I/P is ideal for prototyping and educational purposes, as well as for deployment in commercial products. Microchip Technology's commitment to quality ensures that the PIC16F914-I/P microcontroller is a reliable and cost-effective solution for any embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9932 $55.9524
16+ $6.5585 $104.9360
24+ $6.3536 $152.4864
33+ $6.1486 $202.9038
43+ $5.9437 $255.5791
57+ $5.3288 $303.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess