EN
  • EN
  • DE

TF218A5B-TL

Part No TF218A5B-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216803-TF218A5B-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF218A5B-TL CAD Model

Description

The TF218A5B-TL is a high-performance, power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of power regulation and switching applications, offering a compact and efficient solution for a wide array of electronic devices.

Key Features

  • Low On-Resistance: The TF218A5B-TL features very low RDS(on), minimizing conduction losses and enhancing overall efficiency, which is crucial for power-sensitive applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-frequency power switching with ease, making it ideal for power supplies and converters.
  • Thermal Performance: With an excellent thermal management design, the TF218A5B-TL ensures reliable operation even under high temperature conditions, extending the life of the product.
  • Voltage Rating: This MOSFET operates at a substantial voltage, providing a versatile solution suitable for a variety of circuit designs.
  • Package: The device comes in a compact package, allowing for space-saving PCB designs without compromising on power and performance.

Applications

The TF218A5B-TL is an ideal choice for a range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switching Regulators
  • Power Supply Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent standards of the electronics industry. The TF218A5B-TL is no exception, with its robust design and manufacturing process ensuring reliability and performance consistency.

Environmental Compliance

Staying true to its dedication to environmental responsibility, ON Semiconductor ensures that the TF218A5B-TL complies with various environmental regulations, including RoHS and REACH, contributing to a greener and more sustainable future.

Integrating the TF218A5B-TL into your designs guarantees a combination of performance, efficiency, and reliability, backed by ON Semiconductor's expertise in power management technology.

You May Also Be Interested in

ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess