EN
  • EN
  • DE

MVR34HXBRN501

Part No MVR34HXBRN501
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD3X3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 755258-MVR34HXBRN501
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MVR34HXBRN501 CAD Model

Description

The MVR34HXBRN501 is a current sense resistor from Rohm Semiconductor, designed for accurate current detection in various electronic circuits. Current sense resistors are crucial components used to measure the current flowing through a circuit by measuring the voltage drop across the resistor. The MVR34HXBRN501 offers a resistance value of 0.5 milliohms, allowing for precise current measurement with minimal power loss.

Applications:

  • Power supplies: Used to monitor and control current in power supplies, ensuring stable and efficient operation.
  • Motor control circuits: Employed to measure motor current, allowing for precise control of motor speed and torque.
  • Battery management systems (BMS): Integrated to monitor battery charging and discharging currents, protecting the battery from overcharge and overdischarge.
  • Inverters: Utilized to measure current in inverters, enabling efficient conversion of DC to AC power.
  • Overcurrent protection circuits: Applied to detect and respond to overcurrent conditions, protecting sensitive electronic components.

Features:

  • Low resistance value (0.5 mΩ): Minimizes power loss and voltage drop in the circuit.
  • High power rating: Can handle high currents without significant temperature rise.
  • High accuracy: Provides precise current measurement for accurate circuit control.
  • Excellent temperature coefficient of resistance (TCR): Maintains stable resistance value over a wide temperature range.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved circuit efficiency: Low resistance minimizes power loss, leading to more efficient circuit operation.
  • Precise current control: Accurate current measurement allows for precise control of circuit parameters.
  • Enhanced system reliability: Overcurrent protection helps to prevent damage to sensitive components.
  • Long-term stability: Excellent TCR ensures stable performance over time and temperature.
  • Simplified circuit design: Easy integration into various current sensing applications.

Additional Details:

The MVR34HXBRN501 is typically available in a surface mount package, such as 1206 or 2512, depending on the power rating and application requirements. The specific power rating depends on the datasheet. It is designed for surface mount technology (SMT) and compatible with standard reflow soldering profiles. The operating temperature range is typically from -55°C to +170°C. This current sense resistor is constructed using a metal alloy resistive element that provides high stability and low TCR. The terminals are typically tin-plated for enhanced solderability and corrosion resistance. Proper placement and soldering techniques are crucial for optimal performance and accuracy.

You May Also Be Interested in

Intel
Lowest to $50.4238
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess