EN
  • EN
  • DE

R1501S090B-E2-AE

Part No R1501S090B-E2-AE
Manufacturer Ricoh
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case HSOP6J
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 711770-R1501S090B-E2-AE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1501S090B-E2-AE CAD Model

Description

The R1501S090B-E2-AE is a voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable output voltage even when the input voltage is close to the desired output voltage. This LDO regulator is known for its low current consumption, small size, and high accuracy, making it suitable for various battery-powered devices and other applications requiring efficient voltage regulation.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, and other portable devices to regulate voltage and extend battery life.
  • Wearable Electronics: Employed in smartwatches and fitness trackers for efficient power management.
  • IoT Devices: Integrated into Internet of Things (IoT) devices, such as sensors and wireless modules, for stable voltage regulation.
  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers in embedded systems.
  • General Electronic Circuits: Suitable for various voltage regulation needs in consumer electronics and industrial applications.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Small Package: Compact package size allows for easy integration into space-constrained applications.
  • Overcurrent Protection: Protects the device and connected circuits from overcurrent conditions.
  • Thermal Shutdown: Shuts down the device when the temperature exceeds a safe limit.

Benefits

  • Improved Battery Life: Low current consumption and efficient voltage regulation extend battery life.
  • Stable Output Voltage: Ensures reliable operation of electronic devices by providing a stable voltage supply.
  • Reduced Board Space: Small package size allows for miniaturization of electronic products.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent and over-temperature conditions.
  • Simplified Circuit Design: Easy to use and integrate into various electronic circuits.

Technical Specifications

The R1501S090B-E2-AE has a fixed output voltage of 0.9V. The input voltage range typically spans from 1.6V to 5.5V. The maximum output current is typically 300mA. The dropout voltage is typically around 100mV at the maximum output current. The operating temperature range typically spans from -40°C to +85°C. It is designed for surface mount technology (SMT) and is available in a small SOT-23-5 package.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $16.8087
Rohm Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess