EN
  • EN
  • DE

PIC16F716-E/SO

Part No PIC16F716-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC / MCU 8-bit PIC RISC 28KB Flash 2.5V/3.3V/5V Automotive 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 791978-PIC16F716-E/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F716
Introduction Date November 13, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F716-E/SO CAD Model

Description

Product Overview: PIC16F716-E/SO from Microchip Technology

The PIC16F716-E/SO is a versatile 8-bit microcontroller designed by Microchip Technology, tailored for a broad range of applications. This microcontroller is part of the renowned PIC16F family, which is well-known for its ease of use, flexibility, and cost-effectiveness. The PIC16F716-E/SO is encapsulated in a 20-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features

  • Flash Memory: The device comes with 3.5KB of on-board flash memory, providing ample space for application code and offering the convenience of in-circuit serial programming.
  • RAM and EEPROM: It is equipped with 128 bytes of RAM and 256 bytes of EEPROM, which can be used for data storage and can be written to many times over the device's lifespan.
  • Operating Frequency: The microcontroller can operate at a frequency of up to 20MHz, delivering robust performance for a variety of tasks.
  • I/O Ports: It features 18 I/O pins that can be configured for various peripheral functions, providing versatility in interfacing with external components.
  • Timers and PWM: The device includes timers and up to two PWM (Pulse Width Modulation) outputs, which are essential for tasks requiring precise timing and control, such as motor control or creating analog output signals.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit Analog-to-Digital Converter (ADC) allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Power Management: The PIC16F716-E/SO supports a wide voltage range (2.0V to 5.5V), enabling it to function in various power environments while maintaining low power consumption.

Applications

The PIC16F716-E/SO is an ideal choice for developers and hobbyists alike, offering the functionality needed for applications such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Automation
  • Medical Devices
  • Personal Electronics

With its rich feature set and compact form factor, the PIC16F716-E/SO from Microchip Technology stands as a reliable and cost-effective solution for a multitude of embedded system projects.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7856 $52.9984
33+ $3.1061 $102.5013
50+ $3.0091 $150.4550
69+ $2.9120 $200.9280
89+ $2.8149 $250.5261
119+ $2.5237 $300.3203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess