EN
  • EN
  • DE

PIC16F630-E/SL

Part No PIC16F630-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F630
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F630-E/SL-NDR
Standard Package 57
Win Source Part Number 1319093-PIC16F630-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F630-E/SL CAD Model

Description

Microchip Technology's PIC16F630-E/SL Microcontroller

The PIC16F630-E/SL is a versatile and powerful microcontroller designed by Microchip Technology, tailored for a multitude of embedded applications. This compact yet robust MCU is part of Microchip's well-known PIC16 family, renowned for its ease of use, reliability, and cost-effectiveness, making it an ideal choice for project developers and hobbyists alike.

At the heart of the PIC16F630-E/SL lies a high-performance RISC CPU, which operates with a speed of up to 20 MHz. This microcontroller comes in a 14-pin SOIC package, which is suitable for space-constrained applications while still providing enough I/O pins for various functionalities. It boasts a flash memory size of 1.75KB, which, although modest, is sufficient for a wide range of simple to moderately complex applications.

One of the key features of the PIC16F630-E/SL is its integrated 128 bytes of EEPROM data memory, which allows for easy data storage without the need for external memory components. This, along with its 64 bytes of RAM, enables the device to handle data-intensive operations efficiently.

The device also comes with an array of built-in peripherals that enhance its capabilities. These include an 8-bit timer, a watchdog timer for system reliability, and a 20 MHz internal oscillator that reduces the need for external components. Additionally, it offers 12 I/O pins, which provide ample connectivity for sensors, actuators, and other peripherals.

For designers concerned with power consumption, the PIC16F630-E/SL excels with its power-saving features such as Power-on Reset, Brown-out Reset, and an adjustable Oscillator Start-up Timer, ensuring reliable operation under varying power conditions. It supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in both battery-powered and plugged-in applications.

Programming and debugging the PIC16F630-E/SL is made easy with Microchip's MPLAB IDE and the provision for in-circuit serial programming. This level of support simplifies development and accelerates time-to-market for products designed with the PIC16F630-E/SL at their core.

In summary, the PIC16F630-E/SL by Microchip Technology is a compact, cost-effective, and feature-rich microcontroller that is perfect for a variety of applications where space, power, and budget constraints are a consideration.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7337 $52.2718
33+ $3.0635 $101.0955
51+ $2.9678 $151.3578
70+ $2.8721 $201.0470
91+ $2.7763 $252.6433
121+ $2.4891 $301.1811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess