EN
  • EN
  • DE

MIC5842BN

Part No MIC5842BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 18-DIP
Supplier Device Package 18-DIP
Family Part Number MIC5842
Manufacturer Pack Quantity 21
MSL Level 1 (Unlimited)
Win Source Part Number 1223226-MIC5842BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5842BN CAD Model

Description

Microchip Technology MIC5842BN 8-Bit Serial-Input Latched Drivers

The MIC5842BN, manufactured by Microchip Technology, is an integrated circuit that serves as an 8-bit serial-input latched driver. This device is designed to interface directly with microcontrollers and other logic circuits to control various loads such as LEDs, relays, and motors. With its robust output capabilities and simple serial interface, the MIC5842BN is a versatile component suitable for a wide range of applications including industrial control systems, automotive modules, and home automation devices.

Key Features:

  • Output Rating: The MIC5842BN can sink 500 mA per output, allowing it to drive high-current loads. This makes it particularly useful for directly driving components that require significant power without the need for additional power transistors.
  • Supply Voltage: It operates over a broad supply voltage range from 10.5V to 50V, providing flexibility in system design and ensuring compatibility with various logic levels.
  • Integrated Clamp Diodes: Built-in clamp diodes for inductive load transient suppression protect the device and the system from voltage spikes, which is especially beneficial when controlling inductive loads like relays and solenoids.
  • Serial Data Input: The serial input reduces the number of I/O pins required from the controlling microcontroller, thereby saving valuable resources and simplifying PCB layout.
  • Latched Outputs: Each of the eight outputs includes a latch that holds its state until the next update, providing stable control of the connected loads.
  • Output Enable Function: An output enable (OE) pin allows the user to quickly disable all outputs, providing a convenient way to manage power consumption and ensure safe operation during startup or shutdown sequences.

The MIC5842BN is encapsulated in a 22-pin, 300 mil DIP package, making it easy to integrate into a variety of designs, including those that require through-hole mounting for increased mechanical stability. Its reliable performance and ease of use make it an excellent choice for designers looking to control multiple outputs with minimal complexity and maximum efficiency.

Overall, the MIC5842BN from Microchip Technology is a highly functional and reliable solution for driving a wide array of high-current loads in a controlled and efficient manner.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess