Microchip Technology's PIC16F1939-I/MV Microcontroller
The PIC16F1939-I/MV is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile microcontroller is part of the PIC16F family, which is renowned for its ease of use, low power consumption, and advanced features that enable designers to create sophisticated systems with minimal effort.
Key Features:
- CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels.
- Flash Memory: 28 KB of programmable flash memory, which provides ample space for application code.
- RAM: 1 KB of RAM, allowing for efficient data manipulation and storage.
- Data EEPROM: 256 bytes, which is useful for non-volatile data storage.
- I/O Pins: 36 I/O pins, providing a robust interface for peripheral devices.
- Timers: Four flexible timer modules for event counting and precise time intervals.
- Communication Interfaces: Includes I2C, SPI, and EUSART, which allow for easy integration into a communication network.
- 10-bit ADC: An integrated 10-bit, 17-channel Analog-to-Digital Converter for interfacing with analog sensors and devices.
- Comparators: Two analog comparators with programmable voltage reference for hardware-based signal analysis.
- Operating Voltage Range: 1.8V to 5.5V, making it suitable for battery-operated and low-power applications.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
- Packaging: Available in 40-pin UQFN package.
Applications:
The PIC16F1939-I/MV is an ideal choice for a variety of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Home appliances
- Medical devices
- Consumer electronics
With its rich set of peripherals and low power consumption, the PIC16F1939-I/MV is designed to facilitate rapid development and deployment of embedded systems that require robust performance in a compact form factor.