EN
  • EN
  • DE

DSPIC33FJ64GP804-I/ML

Part No DSPIC33FJ64GP804-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN / dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 13x10b/12b; D/A 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC33FJ64GP804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 45
Win Source Part Number 1056376-DSPIC33FJ64GP804-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP804-I/ML CAD Model

Description

dSPIC33FJ64GP804-I/ML Microcontroller by Microchip Technology

The dSPIC33FJ64GP804-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, which seamlessly integrates the control attributes of a microcontroller (MCU) with the computational prowess of a Digital Signal Processor (DSP). This hybrid architecture makes it an ideal choice for applications that require advanced algorithms and control processes, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features:

  • Core: The dSPIC33FJ64GP804-I/ML operates at a maximum frequency of 40 MHz, delivering robust performance with a modified Harvard architecture that enables simultaneous data and instruction accesses.
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of RAM, providing ample space for complex applications and real-time data processing.
  • I/O and Peripherals: This DSC boasts a rich set of peripherals, including UART, SPI, I²C interfaces, and up to 21 channels of 10-bit Analog-to-Digital Converters (ADCs) for versatile connectivity and data acquisition capabilities.
  • PWM Outputs: With high-resolution Pulse Width Modulation (PWM) outputs, this controller is particularly suitable for precision motor control and power conversion applications.
  • Power Management: The dSPIC33FJ64GP804-I/ML supports multiple power-saving modes, allowing for efficient power management in battery-operated devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.
  • Package: It is available in a 44-pin QFN (Quad Flat No-lead) package, which is both space-saving and suitable for compact PCB designs.

Applications:

With its advanced control capabilities and high-speed signal processing, the dSPIC33FJ64GP804-I/ML is well-suited for a variety of applications, including:

  • Advanced motor control systems
  • Power supply and conversion
  • Audio applications and signal processing
  • Industrial control systems
  • Automotive and transportation
  • Robotic systems

Microchip Technology's commitment to innovation is evident in the dSPIC33FJ64GP804-I/ML, making it a powerful and flexible solution for designers looking to push the boundaries of embedded control and signal processing.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess