EN
  • EN
  • DE

ASM3I2579AF-06OR

Part No ASM3I2579AF-06OR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD EMI REDUCTION 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Frequency Modulator, Spread Spectrum Clock Generator
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 30MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 048564-ASM3I2579AF-06OR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ASM3I2579AF-06OR CAD Model

Description

The ASM3I2579AF-06OR is a high-performance, integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This precision-engineered component is designed to cater to the demanding needs of modern electronic devices, offering a combination of power, flexibility, and durability.

Key Features

  • High Integration: The ASM3I2579AF-06OR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Power Efficiency: This product is known for its power-saving capabilities, making it ideal for battery-powered devices where energy conservation is crucial.
  • Robust Performance: Designed to withstand harsh conditions, the ASM3I2579AF-06OR maintains its performance across a wide range of temperatures and operating conditions.
  • Compact Footprint: Its small form factor enables it to fit into tight spaces, allowing for more compact and streamlined product designs.

Applications

The ASM3I2579AF-06OR is versatile and can be used in various applications, including but not limited to:

  • Portable electronic devices
  • Power management systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality, and the ASM3I2579AF-06OR is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for performance and reliability that ON Semiconductor's products are known for.

Environmental Compliance

The ASM3I2579AF-06OR is manufactured with environmental sustainability in mind. It complies with various international standards, ensuring that it is not only a top-performing product but also an environmentally responsible choice.

Whether you are designing a new electronic device or looking to upgrade an existing system, the ASM3I2579AF-06OR from ON Semiconductor is an excellent choice that combines innovation with dependability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1298 $63.8940
70+ $1.7475 $122.3250
105+ $1.6932 $177.7860
145+ $1.6389 $237.6405
185+ $1.5835 $292.9475
245+ $1.4195 $347.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess