EN
  • EN
  • DE

PIC16F18324T-I/ST

Part No PIC16F18324T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F18324
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F18324T-I/STDKR,PIC16F18324T-I/STCT,PIC16F18324T-I/STTR,PIC16F18324T-I/ST-ND
Standard Package 2,500
Win Source Part Number 1319022-PIC16F18324T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F18324T-I/ST CAD Model

Description

Microchip Technology's PIC16F18324T-I/ST

The PIC16F18324T-I/ST is a cutting-edge microcontroller unit (MCU) offered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular MCU is part of the PIC16F family, which is renowned for its versatility and efficiency in a wide range of applications.

At the heart of the PIC16F18324T-I/ST lies a powerful 8-bit processor with an enhanced mid-range core. This processor offers a wide operating voltage range from 2.3V to 5.5V, making it suitable for a variety of low-power and battery-operated applications. The MCU operates at a speed of up to 32 MHz, providing a perfect balance between power consumption and processing capability.

This microcontroller comes with 3.5 KB of flash memory, which is ample space for storing code in small to medium-sized projects. Additionally, it boasts 256 bytes of EEPROM and 512 bytes of RAM, offering sufficient storage for data and efficient run-time operations. The PIC16F18324T-I/ST also features a unique ID with 16-bit digital signature, which can be used for security purposes or device serialization.

Connectivity and interfacing are made easy with the inclusion of various peripherals. The device has an integrated I2C, SPI, and EUSART interfaces, which allow for seamless communication with other devices and peripherals. It also includes four 10-bit Analog-to-Digital Converters (ADC), two comparators, and a 5-bit Digital-to-Analog Converter (DAC) for analog interfacing.

The MCU's package is a TSSOP (Thin Shrink Small Outline Package) with 14 pins, denoted by the 'ST' in its part number, making it compact enough for space-constrained applications. The temperature indicator 'I' signifies an industrial temperature range, ensuring reliable performance in harsh environments.

With features like Power-Saving Sleep mode, Peripheral Pin Select (PPS) for flexible pin mapping, and multiple PWM outputs, the PIC16F18324T-I/ST is an ideal choice for a broad array of applications, including consumer electronics, automotive systems, IoT devices, and much more. Its robust feature set and adaptability make it a go-to solution for designers looking to create sophisticated and power-efficient products.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2252 $51.1796
55+ $1.8259 $100.4245
85+ $1.7688 $150.3480
117+ $1.7117 $200.2689
152+ $1.6547 $251.5144
203+ $1.4835 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,574 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess