EN
  • EN
  • DE

M1F80-6063

Part No M1F80-6063
Manufacturer Shindengen
Catalog OEM Parts (M - N)
Description 800V, 1A, SMD Fast Recovery Rectifier Diode with 25A Surge Current; M1F Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1073424-M1F80-6063
Categories OEM Parts(M-N)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M1F80-6063 CAD Model

Description

The M1F80-6063, manufactured by Shindengen Electric Manufacturing Co., Ltd., is a power module likely designed for use in various power electronics applications. Shindengen is known for producing high-quality power semiconductors and modules, suggesting this part is intended for efficient power conversion and control. Given the manufacturer's expertise, this module is likely designed for demanding environments where reliability and performance are critical.

Applications:

  • Industrial Motor Drives: Used to control the speed and torque of electric motors in industrial machinery and automation systems.
  • Power Supplies: Employed in high-power AC-DC and DC-DC power supplies for industrial equipment and telecommunications infrastructure.
  • Inverters: Integrated into solar inverters and uninterruptible power supplies (UPS) to convert DC power to AC power efficiently.
  • Electric Vehicles: Potentially used in electric vehicle (EV) powertrains for motor control and battery management systems.

Features:

  • High Power Density: Designed to handle high current and voltage levels in a compact package.
  • Integrated Protection Circuits: Includes over-current, over-voltage, and over-temperature protection to ensure safe operation.
  • Low On-State Resistance: Minimizes power losses during switching, improving overall efficiency.
  • Isolated Baseplate: Provides electrical isolation between the power components and the mounting surface for enhanced safety.

Benefits:

  • Improved System Efficiency: Reduces energy consumption and heat generation, leading to lower operating costs.
  • Enhanced System Reliability: Protects against electrical faults and thermal stress, extending the lifespan of the system.
  • Simplified System Design: Integrates multiple power components into a single module, reducing the number of external components required.
  • Reduced System Size: Enables miniaturization of power electronic systems, making them more compact and easier to integrate.

Additional Details:

Specific technical specifications for the M1F80-6063, such as voltage and current ratings, switching frequency, and thermal resistance, would be found in the manufacturer's datasheet. The module likely incorporates insulated-gate bipolar transistors (IGBTs) or MOSFETs as the primary switching elements, along with diodes for freewheeling and rectification. The package is likely designed for efficient heat dissipation, often utilizing a metal baseplate for mounting to a heatsink. Proper thermal management is crucial for ensuring reliable operation at high power levels. Detailed application notes from Shindengen would provide guidance on selecting appropriate gate drive circuitry and implementing protection schemes.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess