EN
  • EN
  • DE

TIL197ASMT&R

Part No TIL197ASMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Dc-in 1-CH Darlington Dc-out 4-PIN PDIP SMD T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099318-TIL197ASMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL197ASMT&R CAD Model

Description

The TIL197ASMT&R is a high-isolation voltage surface-mount optocoupler manufactured by Isocom Components 2004 LTD. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector with enhanced performance characteristics. This design provides electrical isolation between the input and output circuits, making it suitable for applications requiring high isolation voltage, high current transfer ratio (CTR), and reliable signal transfer in a compact surface-mount package designed for automated assembly.

Applications

  • Surface Mount Industrial Control Systems: Isolating control signals in PLCs, motor drives, and other SMT-based industrial automation systems, requiring high CTR.
  • SMT Power Supplies: Providing isolation between the primary and secondary sides of surface mount power supplies where faster switching speeds or efficient signal feedback is necessary.
  • Data Communication: Ensuring electrical isolation in surface-mount data transmission lines to prevent ground loops and noise, particularly in high-speed communication applications.
  • Medical Devices: Isolating sensitive patient monitoring and diagnostic equipment for safety in surface mount medical devices.
  • Test and Measurement Equipment: Protecting measurement instruments from high voltage and transients in SMT-based instruments, benefiting from the enhanced CTR.

Features

  • High Isolation Voltage: Offers a high isolation voltage capability, typically up to 5 kVAC or higher, ensuring robust electrical isolation.
  • Surface Mount Package: Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • High Current Transfer Ratio (CTR): Provides a higher CTR compared to standard optocouplers, enabling more efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Safety Certifications: Meets various international safety standards, including UL, VDE, and CSA.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation to protect personnel and equipment.
  • Improved Signal Integrity: Prevents ground loops and noise from interfering with signal transmission.
  • Increased System Reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified Assembly: Surface mount package facilitates automated assembly and reduces manufacturing time.
  • Reduced Component Count: Combines isolation and signal transfer functions into a single device.
  • Improved Performance: Higher CTR allows for faster switching speeds and more efficient signal transmission.

Additional Details

The TIL197ASMT&R is optimized for applications requiring high performance and reliability in surface mount designs. The "A" suffix indicates a higher CTR compared to the standard TIL197 series. The &R suffix indicates that the device is supplied on tape and reel for automated pick-and-place assembly.

Key electrical characteristics include:

  • Forward current (IF): Typically 10-20 mA
  • Collector-emitter voltage (VCEO): 30-80 V
  • Isolation voltage (VISO): 5000 VAC or higher
  • Higher Current Transfer Ratio (CTR) compared to standard TIL197

The optocoupler's design ensures galvanic isolation between the input and output circuits, providing robust protection against high voltages and ground loops. Its surface mount package enables efficient assembly and reduces board space. The higher CTR improves signal transfer efficiency and allows for faster switching speeds. The TIL197ASMT&R is a reliable and high-performance solution for isolating signals in demanding surface-mount applications where high isolation and efficient signal transfer are critical.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess