EN
  • EN
  • DE

PIC16F18313T-I/RF

Part No PIC16F18313T-I/RF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UDFN Exposed Pad
Supplier Device Package 8-UDFN (3x3)
Base Product Number PIC16F18313
Other Names PIC16F18313T-I/RF,PIC16F18313T-I/RFTR,PIC16F18313T-I/RFCT,PIC16F18313T-I/RFDKR
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264367-PIC16F18313T-I/RF
Ultra Librarian 3D Model Ultra Librarian PIC16F18313T-I/RF CAD Model

Description

Microchip Technology's PIC16F18313T-I/RF Microcontroller

The PIC16F18313T-I/RF is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of Microchip's renowned PIC16F family, which is known for its versatility, reliability, and efficiency in both power consumption and processing capabilities.

Key Features:

  • Core: The PIC16F18313T-I/RF is built around an 8-bit PIC core, running at a maximum frequency of 32 MHz, which provides a perfect balance between power consumption and processing speed for a variety of applications.
  • Memory: It comes with 2 KB of flash memory, 128 bytes of EEPROM, and 256 bytes of RAM, offering sufficient space for program storage and data manipulation.
  • I/O Pins: The device features 6 I/O pins, which are highly configurable to suit a multitude of uses, from simple GPIO tasks to more complex peripheral interfacing.
  • Peripherals: It boasts a rich set of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC), multiple PWM outputs, and comparators, enhancing its capabilities in control systems and sensor interfacing.
  • Communication: The MCU supports various serial communication protocols, such as I2C, SPI, and EUSART, allowing for easy integration into communication networks and for interfacing with other devices.
  • Temperature Range: The PIC16F18313T-I/RF operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Power Management: With its low-power features and multiple sleep modes, this MCU is ideal for battery-operated or power-sensitive applications.
  • Packaging: The device is available in a compact 8-pin UDFN package, which is ideal for space-constrained applications.

Applications:

The PIC16F18313T-I/RF microcontroller is an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Internet of Things (IoT) Devices
  • Wearable Technology

With its rich feature set and robust design, the PIC16F18313T-I/RF from Microchip Technology is a versatile MCU that can meet the demands of your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9695 $51.2070
62+ $1.6160 $100.1920
96+ $1.5655 $150.2880
133+ $1.5150 $201.4950
171+ $1.4645 $250.4295
229+ $1.3130 $300.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess